The ON Semiconductor NTP6410AN is a high-performance, N-Channel Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This robust semiconductor device is an excellent choice for engineers and designers looking for a reliable component that can handle significant power levels while maintaining energy efficiency.
Key Features
- Low R<sub>DS(on): This MOSFET boasts a low on-state resistance, which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
- High Continuous Drain Current (I<sub>D): With the capability to support a high continuous drain current, the NTP6410AN is suitable for high-power applications, ensuring reliable performance under demanding conditions.
- High Power Dissipation: The device is engineered to dissipate heat effectively, which is critical for maintaining stability and longevity in power-intensive operations.
- Fast Switching Speed: The fast switching capabilities of the NTP6410AN make it ideal for high-frequency applications, contributing to reduced switching losses and better performance.
- Robust Thermal Performance: The MOSFET is designed with an optimal thermal footprint, providing excellent thermal management and helping to prevent overheating.
Applications
The versatility of the NTP6410AN Power MOSFET allows it to be used in a wide array of applications, including:
- Power Supply Units (PSUs)
- DC-DC Converters
- Motor Control Circuits
- Power Management Systems
- Automotive Applications
- LED Lighting Solutions
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
100V
Continuous Drain Current (I<sub>D)
33A
Power Dissipation (P<sub>D)
100W
R<sub>DS(on)
13.8 mΩ
Package
TO-220
With its strong performance characteristics and reliability, the ON Semiconductor NTP6410AN Power MOSFET is an excellent choice for designers looking to optimize their power management and conversion systems.