EN
  • EN
  • DE

NTP8G202NG

Part No NTP8G202NG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Power GaN Cascode Transistor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 8V
Vgs(th) (Maximum) @ Id 2.6V @ 500μA
Gate Charge (Qg) (Maximum) @ Vgs 9.3nC @ 4.5V
Input Capacitance (Ciss) (Maximum) @ Vds 760pF @ 400V
Vgs (Maximum) ±18V
Power Dissipation (Maximum) 65W (Tc)
Rds On (Maximum) @ Id, Vgs 350 mOhm @ 5.5A, 8V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220-3
Package TO-220-3
Win Source Part Number 1232616-NTP8G202NG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NTP8G202N
Introduction Date January 15, 2015
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NTP8G202NG CAD Model

Description

ON Semiconductor NTP8G202NG Power MOSFET

The NTP8G202NG from ON Semiconductor is a state-of-the-art Power MOSFET designed specifically for high-efficiency power management tasks. This robust component is a perfect fit for a wide range of applications, including switch-mode power supplies, motor drives, and power conversion systems.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)), which ensures minimal power loss during operation and enhances overall system efficiency.
  • High Current Capacity: With the ability to handle a continuous drain current (I<sub>D), this MOSFET can manage significant power levels, making it suitable for demanding applications.
  • High-Speed Switching: The NTP8G202NG is optimized for fast switching, reducing transition losses and improving performance in high-frequency circuits.
  • Robust Thermal Performance: Its excellent thermal characteristics ensure reliable operation even under high temperature conditions, contributing to the longevity of the device.
  • Enhanced Gate Charge: It features an optimized gate charge (Q<sub>G), which facilitates lower driving power and further improves the efficiency of the power system.

Applications

  • DC/DC Converters
  • AC/DC Switch-mode Power Supplies
  • Motor Control Systems
  • Power Inverter Stages
  • Uninterruptible Power Supplies (UPS)

The NTP8G202NG is housed in a compact package, which allows for a smaller footprint on the PCB and is highly advantageous in space-constrained applications. It is designed to meet the stringent requirements of modern electronic systems, providing both high performance and reliability. ON Semiconductor's commitment to quality ensures that the NTP8G202NG Power MOSFET is a dependable choice for engineers looking to optimize their power management solutions.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheets and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5274 $67.5822
7+ $18.4841 $129.3887
10+ $17.9064 $179.0640
14+ $17.3289 $242.6046
18+ $16.7512 $301.5216
24+ $15.0182 $360.4368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess