EN
  • EN
  • DE

NTR0202PLT3G

Part No NTR0202PLT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 400MA SOT-23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 400mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 250μA
Max Gate Charge 2.18nC @ 10V
Max Input Capacitance 70pF @ 5V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 225mW (Ta)
Maximum Rds On at Id,Vgs 800 mOhm @ 200mA, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 1084002-NTR0202PLT3G
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Computers & Computer Peripherals, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian NTR0202PLT3G CAD Model

Description

ON Semiconductor NTR0202PLT3G MOSFET Overview

The ON Semiconductor NTR0202PLT3G is a high-performance, P-Channel MOSFET designed for power management applications. It is a versatile component suitable for a wide range of electronic devices, providing efficient power control with minimal losses. This product is part of ON Semiconductor's portfolio of energy-efficient devices, reflecting the company's commitment to innovative power management solutions.

Key Features

  • Device Type: P-Channel MOSFET
  • Package: SOT-23 (TO-236)
  • Drain-Source Voltage (VDS): -20 V
  • Continuous Drain Current (ID): -1.7 A
  • Power Dissipation (PD): 0.7 W
  • RDS(on): 115 mΩ at VGS = -4.5 V
  • Gate Threshold Voltage (VGS(th)): -1.0 V
  • Operating Temperature Range: -55°C to 150°C

Applications

The NTR0202PLT3G is suitable for a variety of applications where power efficiency and space-saving components are crucial. Its applications include, but are not limited to:

  • Load/Power Switching
  • Battery Management
  • Power Supply Conversion
  • Motor Control
  • Portable Devices

Quality and Reliability

ON Semiconductor ensures that the NTR0202PLT3G MOSFET meets the highest quality and reliability standards. The device is RoHS compliant and is designed for long-term performance across a range of environmental conditions.

Environmental and Regulatory Compliance

The NTR0202PLT3G complies with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment. Choosing this MOSFET supports the design of environmentally friendly products.

With its compact form factor and robust performance characteristics, the ON Semiconductor NTR0202PLT3G P-Channel MOSFET is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess