EN
  • EN
  • DE

NTSJ20120CTG

Part No NTSJ20120CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 120V TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 120 V 10A Through Hole TO-220-3 Full Pack
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220-3 FULLPACK
Family Name NTSJ20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887818-NTSJ20120CTG
Ultra Librarian 3D Model Ultra Librarian NTSJ20120CTG CAD Model

Description

The ON Semiconductor NTSJ20120CTG is a high-performance, Power MOSFET designed for a variety of applications that demand high efficiency and power density. This device is part of ON Semiconductor's portfolio of energy-efficient power management components, offering designers a robust and versatile solution for their power circuit designs.

Key Features

  • Low On-Resistance: The NTSJ20120CTG features a very low on-resistance (R<sub>DS(on)), which minimizes conduction losses and enhances the overall efficiency of the system in which it is used.
  • High Current Capacity: With an ability to handle high continuous drain currents, this MOSFET is suitable for demanding applications that require a reliable power handling capability.
  • High Voltage Rating: The device is designed to withstand high voltages, making it ideal for use in high-voltage power supply circuits and other applications where voltage spikes may occur.
  • Fast Switching Speed: The fast switching characteristics of the NTSJ20120CTG help reduce switching losses and enable operation at higher frequencies, which can contribute to the miniaturization of power supplies and reduction of passive component sizes.
  • Low Gate Charge: A low total gate charge (Q<sub>G) facilitates efficient switching performance and reduces the power required to drive the MOSFET, thus saving additional energy.

Applications

The NTSJ20120CTG MOSFET is suitable for a variety of applications, including:

  • DC/DC converters
  • Synchronous rectification in power supplies
  • Motor drives
  • Power management in computing and telecommunications
  • Automotive applications
  • Switch mode power supplies (SMPS)

Package and Reliability

This MOSFET is packaged in a TO-220 package, which is known for its robustness and excellent thermal performance. The package is designed to provide optimal heat dissipation, ensuring reliable operation even under high power and temperature conditions. ON Semiconductor's commitment to quality means that the NTSJ20120CTG MOSFET is manufactured to meet high reliability standards, providing a dependable solution for critical power management tasks.

You May Also Be Interested in

Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8290 $53.8850
150+ $0.6803 $102.0450
230+ $0.6590 $151.5700
315+ $0.6377 $200.8755
410+ $0.6165 $252.7650
545+ $0.5527 $301.2215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess