EN
  • EN
  • DE

NTSJ40120CTG

Part No NTSJ40120CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 120V TO220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Schottky 120 V 20A Through Hole TO-220-3 Full Pack
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220-3 FULLPACK
Family Name NTSJ40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929482-NTSJ40120CTG
Ultra Librarian 3D Model Ultra Librarian NTSJ40120CTG CAD Model

Description

Introducing the NTSJ40120CTG Power MOSFET by ON Semiconductor

The NTSJ40120CTG is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is designed to cater to a wide array of applications, offering high efficiency and reliability. Its advanced technology ensures optimal performance for switching applications that require low on-resistance and fast switching speeds.

Key Features:

  • Low On-Resistance: The NTSJ40120CTG features an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency, making it ideal for high-performance power management systems.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is perfectly suited for applications where rapid switching is crucial, such as power supplies and DC-DC converters.
  • Power Dissipation: It has a high power dissipation capability, ensuring that it can handle significant power during operation without compromising on performance.
  • High Temperature Operation: The device is capable of operating at high temperatures, maintaining stability and reliability in demanding environments.
  • Low Gate Charge: A low gate charge reduces the energy required to turn the MOSFET on and off, which helps in reducing switching losses and improving system efficiency.

Applications:

The NTSJ40120CTG is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Lighting systems
  • Automotive applications
  • Other high-performance power management tasks

ON Semiconductor's NTSJ40120CTG is available in a robust package that ensures long-term durability and consistent performance. With its combination of low on-resistance, high switching speeds, and ability to operate under high temperatures, the NTSJ40120CTG is an excellent choice for designers who require a reliable and efficient power MOSFET for their next project.

Embrace the power of ON Semiconductor's advanced technology with the NTSJ40120CTG and ensure your applications run smoothly, efficiently, and reliably.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0533 $64.2132
9+ $13.1728 $118.5552
14+ $12.7604 $178.6456
19+ $12.3493 $234.6367
25+ $11.9369 $298.4225
33+ $10.7022 $353.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess