EN
  • EN
  • DE

NTSV2080CTG

Part No NTSV2080CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description RECTIFIER DIODE, SCHOTTKY, 1 PHA / Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887826-NTSV2080CTG
Ultra Librarian 3D Model Ultra Librarian NTSV2080CTG CAD Model

Description

Introducing the NTSV2080CTG Power MOSFET by ON Semiconductor

The NTSV2080CTG is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is part of ON Semiconductor's extensive portfolio of power management solutions, designed to cater to a wide range of applications, including automotive systems, power supplies, and industrial equipment.

With its advanced technology, the NTSV2080CTG offers superior performance in a compact package. It is a dual N-channel MOSFET that operates at a 80V drain-to-source voltage (V<sub>DS), which makes it an excellent choice for high voltage applications. The device features a low on-resistance (R<sub>DS(on)) which minimizes conduction losses and improves overall efficiency.

The NTSV2080CTG is designed with a robust thermal management system, ensuring reliable operation even under high temperature environments. This is critical for applications requiring long-term stability and performance. The MOSFET's high current capability allows it to handle significant power without compromising on performance, making it an ideal choice for power-intensive applications.

The device is housed in a TO-220 package, known for its ease of installation and solid mechanical endurance. The TO-220 package also provides excellent heat dissipation characteristics, which is vital for maintaining the longevity and reliability of the MOSFET when operating at high currents or voltages.

ON Semiconductor has equipped the NTSV2080CTG with multiple protection features to ensure safe operation. These include over-temperature, over-current, and electrostatic discharge (ESD) protection mechanisms. Such features not only protect the MOSFET itself but also safeguard the overall system from potential damage caused by abnormal operating conditions.

In summary, the NTSV2080CTG by ON Semiconductor is a robust, high-performance power MOSFET that offers both efficiency and reliability. Its advanced features and superior design make it a versatile component suitable for a myriad of applications where power management is critical. With ON Semiconductor's commitment to quality, the NTSV2080CTG is a product that engineers and designers can trust for their most demanding power conversion and management needs.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0693 $60.8316
28+ $4.1592 $116.4576
44+ $4.0286 $177.2584
60+ $3.8993 $233.9580
77+ $3.7688 $290.1976
103+ $3.3795 $348.0885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess