EN
  • EN
  • DE

NTTFS4941NTWG

Part No NTTFS4941NTWG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 8.3A 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.3A (Ta), 46A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.2V @ 250μA
Max Gate Charge 22.8nC @ 10V
Max Input Capacitance 1619pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 840mW (Ta), 25.5W (Tc)
Maximum Rds On at Id,Vgs 6.2 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-WDFN (3.3x3.3)
Dimension 8-PowerWDFN
Win Source Part Number 1084038-NTTFS4941NTWG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NTTFS4941NTWG CAD Model

Description

ON Semiconductor NTTFS4941NTWG MOSFET Overview

The NTTFS4941NTWG is a high-performance, Power MOSFET from ON Semiconductor, crafted with state-of-the-art technology for exceptional performance in a wide array of applications. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, designed to meet the increasing demand for power density and energy saving in modern electronic systems.

With its compact, surface-mount package, the NTTFS4941NTWG is ideal for space-constrained applications. It features a single N-Channel configuration, which is optimized for fast switching performance. The device is capable of handling high continuous drain currents, making it suitable for high-power applications that require efficient power management.

Key Features of NTTFS4941NTWG

  • Low On-Resistance: The device offers exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current: It supports a high continuous drain current (I<sub>D), enabling the device to handle high power levels without compromising performance.
  • Fast Switching Speed: Designed for fast switching, the NTTFS4941NTWG minimizes switching losses and is suitable for high-frequency power switching applications.
  • Thermal Management: The MOSFET is engineered with an advanced thermal design, ensuring reliable operation even under high temperature conditions.
  • Robustness: The device is characterized by its robustness, with features such as high ESD capability, which protects it from electrostatic discharges.

Applications

The versatility of the NTTFS4941NTWG MOSFET makes it an excellent choice for a broad range of applications, including:

  • DC/DC Converters
  • Power Management Circuits
  • Motor Drives
  • Battery Management Systems
  • Computing and Networking Systems

ON Semiconductor's commitment to innovation is embodied in the NTTFS4941NTWG, offering designers a reliable and efficient power management solution. Whether for consumer electronics, automotive, or industrial systems, this MOSFET stands as a testament to ON Semiconductor's dedication to high-quality, high-performance semiconductor technology.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3233 $59.5485
110+ $1.0859 $119.4490
165+ $1.0519 $173.5635
230+ $1.0180 $234.1400
295+ $0.9841 $290.3095
395+ $0.8822 $348.4690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess