EN
  • EN
  • DE

NTTFS4H05NTWG

Part No NTTFS4H05NTWG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 22.4A/94A 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 30 Weeks
Features N-Channel 25 V 22.4A (Ta), 94A (Tc) 2.66W (Ta), 46.3W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package 8-PowerWDFN
Case / Package 8-WDFN (3.3x3.3)
Family Name NTTFS4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887835-NTTFS4H05NTWG
Ultra Librarian 3D Model Ultra Librarian NTTFS4H05NTWG CAD Model

Description

ON Semiconductor NTTFS4H05NTWG Overview

The NTTFS4H05NTWG is a cutting-edge, high-performance Power MOSFET brought to you by ON Semiconductor, a leading force in energy-efficient innovations. This product is specifically designed to meet the demanding requirements of modern power supply applications, providing an optimal combination of low on-resistance, high switching speeds, and minimal power losses.

Constructed with ON Semiconductor's advanced technology, the NTTFS4H05NTWG MOSFET features a single N-channel and is housed in a compact, surface-mountable 5x6mm flat-lead package, which offers excellent thermal performance and is suitable for a wide range of applications, including computing, consumer electronics, and industrial designs.

Key Features

  • Low R<sub>DS(on): This MOSFET boasts an exceptionally low drain-to-source on-resistance, which translates into reduced conduction losses and enhanced power efficiency in your applications.
  • High Continuous Drain Current (I<sub>D): With a robust continuous drain current capability, this device can handle high-power applications with ease, ensuring reliable performance under a variety of conditions.
  • Fast Switching Speed: The fast switching characteristics of the NTTFS4H05NTWG make it an ideal choice for high-frequency power switching applications, enabling efficient operation and reduced switching losses.
  • Low Gate Charge (Q<sub>G): The MOSFET's low gate charge ensures minimal power dissipation during the switching process, contributing to the overall energy efficiency of the system.
  • High-Temperature Performance: Engineered to operate effectively at elevated temperatures, this MOSFET maintains its performance and reliability even in harsh thermal environments.

Applications

The NTTFS4H05NTWG is versatile and can be used in a variety of applications, such as:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Switching regulators
  • Load switches

In conclusion, the NTTFS4H05NTWG from ON Semiconductor is a high-performance, efficient, and reliable solution for designers looking to optimize their power management systems. Its robust features and versatile applications make it an excellent choice for a broad spectrum of power supply and electronic switching tasks.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3878 $65.7146
15+ $7.7027 $115.5405
24+ $7.4625 $179.1000
32+ $7.2211 $231.0752
42+ $6.9808 $293.1936
56+ $6.2589 $350.4984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess