The NTTS3P03R2 from ON Semiconductor is a high-performance, P-Channel Power MOSFET designed to deliver efficient power management and conversion in a compact package. This device is a part of ON Semiconductor's advanced MOSFET technology lineup, which provides solutions for a wide range of applications requiring low on-resistance and high switching performance.
Key Features
- Low On-Resistance: The NTTS3P03R2 features a low on-resistance, which significantly reduces conduction losses and enhances overall efficiency, making it ideal for power-sensitive applications.
- High Switching Speed: With its fast switching capabilities, this MOSFET minimizes switching losses and is suitable for high-frequency power switching applications.
- Low Threshold Voltage: The device operates at a low threshold voltage, ensuring low-voltage drive capability and reducing power consumption.
- Compact Footprint: The NTTS3P03R2 comes in a small, leadless package that saves space on the PCB and is suitable for compact electronic designs.
- Robust Thermal Performance: The MOSFET's excellent thermal characteristics allow it to handle significant power without overheating, making it reliable for continuous operation.
Applications
The ON Semiconductor NTTS3P03R2 is versatile and can be used in various applications, including:
- Power Management Circuits
- DC/DC Converters
- Battery Powered Systems
- Load Switches
- Portable Electronic Devices
Product Specifications
| Parameter |
Value |
| VDS (Drain-Source Voltage) |
-30V |
| ID (Continuous Drain Current) |
-3.7A |
| RDS(on) (On-Resistance) |
58mΩ @ VGS = -4.5V |
| Package |
XDFN6 |
With its robust design and high-efficiency performance, the ON Semiconductor NTTS3P03R2 Power MOSFET is an excellent choice for designers looking to optimize power management in their next-generation electronic devices.