EN
  • EN
  • DE

NTUD3170NZT5G

Part No NTUD3170NZT5G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 0.22A SOT-963 / Trans MOSFET N-CH 20V 0.22A 6-Pin SOT-963 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 220mA
Maximum Rds On at Id,Vgs 1.5 Ohm @ 100mA, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Input Capacitance 12.5pF @ 15V
Maximum Power Dissipation 125mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-963
Win Source Part Number 025835-NTUD3170NZT5G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Portable Devices
Family Name NTUD3170NZ
Introduction Date August 22, 2008
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NTUD3170NZT5G CAD Model

Description

NTUD3170NZT5G - ON Semiconductor's MOSFET Power Solution

The NTUD3170NZT5G is a state-of-the-art dual N-channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product is designed to meet the rigorous demands of modern electronic circuits, providing a compact, yet powerful component for a wide range of applications.

Key Features and Benefits

  • Low On-Resistance: The NTUD3170NZT5G boasts an exceptionally low on-resistance, which translates into reduced power loss and improved energy efficiency during operation.
  • Dual N-Channel Configuration: With two N-channel MOSFETs in one package, this device enables compact circuit designs, saving space on the PCB and simplifying the overall design process.
  • High-Speed Switching: Engineered for high-speed switching applications, the NTUD3170NZT5G ensures that power conversion processes are both swift and reliable, making it ideal for power management tasks.
  • ESD Protection: The built-in ESD protection feature safeguards the MOSFET from electrostatic discharges, ensuring long-term reliability and stability of the component in sensitive environments.
  • SOT-563 Package: Encased in a small SOT-563 surface-mount package, the NTUD3170NZT5G is optimized for minimal footprint, making it perfect for portable and space-constrained applications.

Applications

The versatile NTUD3170NZT5G is suitable for a broad spectrum of applications, including but not limited to:

  • Power management modules
  • DC-DC converters
  • Battery-powered devices
  • Load switches
  • Motor control circuits

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NTUD3170NZT5G is compliant with RoHS regulations, ensuring that it is free from hazardous substances. Additionally, the product meets ON Semiconductor's stringent quality standards, ensuring both performance and durability for the end-user.

In summary, the NTUD3170NZT5G from ON Semiconductor is a robust and efficient solution for designers looking to enhance the performance of their power management systems with a reliable, high-quality MOSFET. Its combination of low on-resistance, high-speed switching capabilities, and compact form factor make it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,330 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess