EN
  • EN
  • DE

NUD4700SNT1G

Part No NUD4700SNT1G
Manufacturer ON Semiconductor
Catalog Lighting Protection
Description IC LED SHUNT POWERMITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage 5.5V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting SMD (SMT)
Case / Package Powermite
Win Source Part Number 025851-NUD4700SNT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NUD4700SNT1G CAD Model

Description

The NUD4700SNT1G from ON Semiconductor is a robust and versatile component designed for ESD protection and signal integrity enhancement in a variety of electronic applications. This small yet powerful device is an essential building block for ensuring the longevity and reliability of sensitive electronic circuits.

Key Features

  • ESD Protection: The NUD4700SNT1G is specifically engineered to safeguard electronic components against electrostatic discharge events, providing a high level of protection that meets IEC61000-4-2 Level 4 standards.
  • Low Capacitance: With its low capacitance design, this device is ideal for high-speed data lines where maintaining signal integrity is critical. It ensures minimal signal distortion and attenuation, making it suitable for applications such as USB interfaces, HDMI connections, and other high-speed data ports.
  • Bi-Directional Functionality: Its bi-directional operation allows for protection in both directions, simplifying circuit design and reducing the need for additional components.
  • Compact SOT-23 Package: The NUD4700SNT1G comes in a small SOT-23 package, making it an excellent choice for space-constrained applications without compromising on performance.
  • RoHS Compliant: Compliance with RoHS standards ensures that the NUD4700SNT1G is environmentally friendly and suitable for use in a wide range of markets, including those with strict environmental regulations.

Applications

The device is highly adaptable and can be used in numerous applications, such as:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computing Devices
  • Portable Electronics
  • Industrial Control Systems

Summary

In summary, the NUD4700SNT1G from ON Semiconductor is an indispensable component for designers looking to enhance the resilience and performance of their electronic systems. Offering superior ESD protection with minimal impact on signal quality, this device is a smart choice for a multitude of applications where reliability and functionality are paramount.

You May Also Be Interested in

Bourns Inc.
LED SHUNT PROTECTOR 6V SMD
Lowest to $0.9385
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 3.5V SMD / Lighting Protection LED Shunt 3.5V Surface Mount
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $0.4083
Littelfuse Inc.
Electronic Shunt LED Protection Devices / LED PROTECTOR 13V BI-DIR DO-214
Lowest to $0.0502
Littelfuse Inc.
LED PROTECTOR 9V BI-DIR DO-214
Lowest to $0.4469
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Lowest to $0.0441
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT SMD / Lighting Protection LED Shunt Surface Mount
Lowest to $0.5533
Monolithic Power Systems Inc.
IC LED DRIVER
Need more? Email Us
Bourns Inc.
LIGHT PROTECT LED SHUNT 13V SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4503 $51.7845
275+ $0.3695 $101.6125
420+ $0.3579 $150.3180
580+ $0.3464 $200.9120
750+ $0.3349 $251.1750
1,000+ $0.3002 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess