EN
  • EN
  • DE

PLED9S

Part No PLED9S
Manufacturer Littelfuse Inc.
Catalog Lighting Protection
Description LED PROTECTOR 9V BI-DIR DO-214
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Littelfuse Inc.
Packaging Reel - TR
Status Active
Voltage 9V
Voltage - Clamping 18V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting SMD (SMT)
Case / Package DO-214AA
Win Source Part Number 1089387-PLED9S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLED9S CAD Model

Description

The PLED9S is a TVS (Transient Voltage Suppression) diode array manufactured by Littelfuse Inc. It is designed to protect sensitive electronic components from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. TVS diode arrays provide a robust and reliable means of clamping transient voltages to safe levels, preventing damage to downstream circuitry.

Applications

  • USB Ports: Protects USB data lines from ESD strikes.
  • HDMI Ports: Safeguards HDMI interfaces from voltage transients.
  • Ethernet Ports: Protects Ethernet data lines from surge events.
  • Microcontroller Inputs: Clamps transient voltages on microcontroller input pins.
  • Audio/Video Equipment: Protects sensitive audio and video circuitry from ESD and EFT.

Features

  • Low Clamping Voltage: Quickly clamps transient voltages to a safe level.
  • Fast Response Time: Responds rapidly to transient events, minimizing overshoot.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Multi-Line Protection: Provides protection for multiple lines in a single package.
  • Surface Mount Package: Compact surface mount package for easy PCB assembly.
  • RoHS Compliant: Complies with RoHS directives, ensuring environmental friendliness.

Benefits

  • Device Protection: Protects sensitive electronic components from damage caused by voltage transients.
  • Improved Reliability: Enhances the reliability of electronic systems by preventing transient-related failures.
  • Reduced Downtime: Minimizes downtime due to component failures caused by surge events.
  • Simplified Design: Reduces the complexity of circuit protection schemes.
  • Compliance with Standards: Helps electronic devices meet industry standards for ESD and surge immunity.

Additional Details

The PLED9S is designed to meet or exceed industry standards for ESD protection, such as IEC 61000-4-2. The clamping voltage is a critical parameter that determines the maximum voltage that the protected circuit will be exposed to during a transient event. The low capacitance of the TVS diode array is essential for minimizing signal degradation in high-speed data lines. The number of lines protected by the PLED9S varies depending on the specific configuration. The device typically comes in a small surface mount package, such as a SOT-23 or similar, for easy integration into electronic circuits. Proper PCB layout is crucial for minimizing parasitic inductance and ensuring effective transient voltage suppression. The PLED9S provides a cost-effective and reliable solution for protecting electronic devices from the damaging effects of voltage transients.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Littelfuse Inc.
LED PROTECTOR 6V BI-DIR DO-214
Lowest to $2.0691
Bourns Inc.
LIGHT PROTECTOR LED SHUNT 9V SMD / Lighting Protection LED Shunt 9V Surface Mount
Lowest to $0.3425
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD / Lighting Protection LED Shunt 18V Surface Mount
Lowest to $0.9231
Monolithic Power Systems Inc.
LIGHT PROTECT LED SHUNT 7.5V SMD / Lighting Protection LED Shunt 7.5V Surface Mount
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 9V SMD
Need more? Email Us
Littelfuse Inc.
Electronic Shunt LED Protection Devices / LED PROTECTOR 13V BI-DIR DO-214
Lowest to $1.1964
Littelfuse Inc.
LED PROTECTOR 9V BI-DIR DO-214
Lowest to $0.4469

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4469 $58.0970
315+ $0.3668 $115.5420
490+ $0.3553 $174.0970
675+ $0.3439 $232.1325
870+ $0.3323 $289.1010
1,165+ $0.2980 $347.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess