EN
  • EN
  • DE

MP4690GSD-LF-P

Part No MP4690GSD-LF-P
Manufacturer Monolithic Power Systems Inc.
Catalog Lighting Protection
Description LIGHT PROTECT LED SHUNT 7.5V SMD  /  Lighting Protection LED Shunt 7.5V Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Lighting Protection
Mfr Monolithic Power Systems Inc.
Package Tape & Reel (TR)
Voltage - Clamping 7 V
Voltage 7.5V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number MP4690
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1155325-MP4690GSD-LF-P
Ultra Librarian 3D Model Ultra Librarian MP4690GSD-LF-P CAD Model

Description

The Monolithic Power Systems Inc. MP4690GSD-LF-P is a circuit protection product that is ideal for LED protection applications.

  • Packaging: Tape and reel
  • Standard Package: 500
  • Mounting: Surface-mount device (SMD)
  • Technology: LED shunt
  • Input Voltage: 7.5V
  • Clamping Voltage: 7V
  • Package: SOD-123
  • Supplier Device Package: SOD-123
  • RoHS Compliant: Yes
  • Temperature Range: -40 to 125 degrees Celsius

You May Also Be Interested in

Bourns Inc.
LIGHT PROTECT LED SHUNT 13V SMD
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 9V SMD
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $0.4083
Littelfuse Inc.
Electronic Shunt LED Protection Devices / LED PROTECTOR 13V BI-DIR DO-214
Lowest to $0.0502
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $1.1822
Littelfuse Inc.
LED PROTECTOR 6V BI-DIR DO-214
Lowest to $2.1864
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT SMD / Lighting Protection LED Shunt Surface Mount
Lowest to $0.5533
Monolithic Power Systems Inc.
LIGHT PROTECT LED SHUNT 7.5V SMD / Lighting Protection LED Shunt 7.5V Surface Mount
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess