EN
  • EN
  • DE

SZHBL5006XV2T1G

Part No SZHBL5006XV2T1G
Manufacturer ON Semiconductor
Catalog Lighting Protection
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Lighting Protection
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Clamping 11.2 V
Voltage 7V
Technology LED Shunt
Number of Circuits 1
Applications LED Protection
Mounting SMD (SMT)
Package / Case SC-79, SOD-523
Supplier Device Package SOD-523
Base Product Number SZHBL5006
Other Names 2832-SZHBL5006XV2T1GTR,2832-SZHBL5006XV2T1G-488
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1301630-SZHBL5006XV2T1G
Ultra Librarian 3D Model Ultra Librarian SZHBL5006XV2T1G CAD Model

Description

The SZHBL5006XV2T1G is a cutting-edge semiconductor product from ON Semiconductor, designed to meet the demands of modern electronic applications. This device is part of the high-performance, low-power Schottky barrier rectifier series, which is renowned for its efficiency and reliability.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency by reducing power loss during operation.
  • High Current Capability: With its ability to handle high currents, the SZHBL5006XV2T1G is well-suited for applications requiring robust power delivery.
  • Guard Ring Die Construction: The guard ring die construction ensures transient protection, which is essential for maintaining the longevity and stability of the device under varying electrical conditions.
  • Lead-Free: Adhering to modern environmental standards, this product is completely lead-free, reducing its environmental impact and making it RoHS compliant.
  • Surface Mount Package: The SZHBL5006XV2T1G comes in a compact surface mount package, offering ease of integration into various circuit designs and saving valuable board space.

Applications

The versatility of the SZHBL5006XV2T1G makes it suitable for a wide range of applications, including but not limited to:

  • Power Supply Management
  • DC-DC Converters
  • Automotive Systems
  • Telecommunications Equipment
  • Computing Devices

Technical Specifications

Parameter Value Package Surface Mount Operating Temperature -55°C to +150°C Max Forward Voltage 0.85V at 5A Max Reverse Current 500μA at 100V

ON Semiconductor's SZHBL5006XV2T1G is a testament to the company's commitment to providing high-quality, durable, and environmentally friendly components. With its robust design and superior performance, it stands out as an excellent choice for engineers and designers looking to enhance their electronic systems.

You May Also Be Interested in

Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT SMD / Lighting Protection LED Shunt Surface Mount
Lowest to $0.5537
Bourns Inc.
LIGHT PROTECT LED SHUNT 13V SMD
Need more? Email Us
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 18V SMD / Lighting Protection LED Shunt 18V Surface Mount
Lowest to $0.9150
Littelfuse Inc.
LIGHT PROTECT LED SHUNT 13V SMD / Lighting Protection LED Shunt 13V Surface Mount
Lowest to $0.4837
Monolithic Power Systems Inc.
LIGHT PROTECT LED SHUNT 7.5V SMD / Lighting Protection LED Shunt 7.5V Surface Mount
Need more? Email Us
Bourns Inc.
LIGHT PROTECT LED SHUNT 18V SMD / Lighting Protection LED Shunt 18V Surface Mount
Lowest to $0.3425
Littelfuse Inc.
LED PROTECTOR 9V BI-DIR DO-214
Lowest to $0.4469
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT 9V SMD / Lighting Protection LED Shunt 9V Surface Mount
Lowest to $0.4837
Littelfuse Inc.
LIGHT PROTECTOR LED SHUNT 6V SMD
Lowest to $1.2207

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess