EN
  • EN
  • DE

NUF2450MUT2G

Part No NUF2450MUT2G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 2.3NH/240PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 2
Center / Cutoff Frequency 20MHz (Cutoff)
Attenuation Value -30dB @ 800MHz to 5GHz
Resistance - Channel (Ohms) 1.3
Values L = 2.3nH, C = 240pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.071" L x 0.047" W (1.80mm x 1.20mm)
Height 0.022" (0.55mm)
Win Source Part Number 025855-NUF2450MUT2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUF2450MUT2G CAD Model

Description

ON Semiconductor NUF2450MUT2G EMI Filter with ESD Protection

The NUF2450MUT2G from ON Semiconductor is a state-of-the-art integrated EMI filtering and ESD protection device designed to deliver high-performance solutions for electronic equipment requiring signal line protection. This compact component is particularly tailored for applications where board space is at a premium and high-frequency noise suppression is crucial.

Featuring a cutting-edge design, the NUF2450MUT2G offers an array of benefits that make it an ideal choice for a variety of electronic devices. With its integrated ESD protection, it safeguards sensitive circuitry against electrostatic discharge events, ensuring the longevity and reliability of the product. This protection is compliant with the IEC61000-4-2 standard, which means it can withstand ESD strikes of up to ±15kV (Air Gap Discharge) and ±8kV (Contact Discharge), providing peace of mind for both manufacturers and end-users.

The NUF2450MUT2G provides excellent EMI filtering capabilities, with a cut-off frequency that is optimized for the suppression of unwanted RF signals. This helps to maintain signal integrity and reduces the potential for interference with other electronic components. Its low-pass filter topology is specifically designed to attenuate high-frequency noise while allowing the desired signals to pass through with minimal attenuation.

Constructed in a compact UDFN package, the NUF2450MUT2G is not only space-efficient but also offers easy integration into existing designs. Its small footprint allows for close placement to the signal lines requiring protection, which enhances the effectiveness of the EMI filtering and ESD protection.

Applications for the NUF2450MUT2G include, but are not limited to, mobile handsets, portable electronics, data lines, and any other application where signal integrity is of paramount importance. ON Semiconductor's commitment to quality ensures that this product meets the highest standards, providing a reliable and effective solution for protecting sensitive electronic circuits from both EMI and ESD threats.

Overall, the NUF2450MUT2G is a versatile and robust component that offers a combination of features making it an indispensable part of any design team's toolkit when addressing the challenges of modern electronic device protection.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess