ON Semiconductor NUF4105FCT1G Product Overview
The NUF4105FCT1G from ON Semiconductor is a cutting-edge EMI filter array with integrated ESD protection, designed to provide a comprehensive solution for electronic devices susceptible to electromagnetic interference and electrostatic discharge. This component is particularly well-suited for applications in high-speed data lines where signal integrity and protection are paramount.
Key Features
- Integrated EMI Filtering: The NUF4105FCT1G includes an array of low-pass filters that effectively reduce EMI noise in electronic circuits, ensuring cleaner signal transmission and improved performance.
- ESD Protection: This device provides robust ESD protection to safeguard sensitive components against electrostatic discharges, meeting IEC61000-4-2 Level 4 requirements.
- Space-Saving Design: The compact SOT-953 package is designed for space-constrained applications, making it ideal for portable and miniature devices.
- Low Capacitance: With a typical capacitance of just 17pF, the NUF4105FCT1G maintains signal integrity for high-speed data lines without significantly affecting the signal rise and fall times.
- Low Leakage Current: The device has a low leakage current, ensuring minimal power loss and increased efficiency for the end application.
- High-Speed Data Line Compatibility: It is suitable for use with USB 2.0, HDMI, MHL, and other high-speed data interfaces, providing both EMI filtering and ESD protection.
Applications
The NUF4105FCT1G is versatile and can be used in a variety of applications, including:
- Mobile and portable devices
- Computers and peripherals
- Consumer electronics
- High-speed data line interfaces
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the NUF4105FCT1G is no exception. It is manufactured to high standards, ensuring reliability and performance in even the most demanding applications. With its integrated approach to EMI filtering and ESD protection, the NUF4105FCT1G is an essential component for designers looking to enhance the durability and functionality of their electronic products.