EN
  • EN
  • DE

MAX16065ETM+T

Part No MAX16065ETM+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SYSTEM MANAGER 12CH 48-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Power Supply Monitor, Sequencer
Operating Supply Voltage 2.8 V ~ 14 V
Operating Supply Current 4.5mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-TQFN-EP (6x6)
Win Source Part Number 701726-MAX16065ETM+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX16065
Introduction Date July 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX16065ETM+T CAD Model

Description

Maxim Integrated MAX16065ETM+T System Manager

The Maxim Integrated MAX16065ETM+T is a highly sophisticated system manager integrated circuit designed to simplify and enhance the monitoring and control of complex systems. As part of Maxim's extensive portfolio of system management solutions, this device is engineered to provide comprehensive monitoring of multiple analog inputs, ensuring the reliability and stability of electronic systems.

The MAX16065ETM+T is equipped with a range of features that make it an ideal choice for power-supply sequencing, voltage and current monitoring, and temperature monitoring applications. It boasts 12-bit ADCs (analog-to-digital converters) that enable precise measurement of system parameters, ensuring accurate and reliable data for system management tasks.

This versatile system manager is capable of monitoring up to 12 voltages, either differential or single-ended, which makes it an excellent fit for managing various power rails in complex systems such as servers, networking equipment, and industrial control systems. Additionally, the device includes an internal temperature sensor and has the capability to monitor external temperature sensors, providing a comprehensive thermal management solution.

One of the key advantages of the MAX16065ETM+T is its user-programmable sequencing and margining capabilities. Users can configure the device to bring power rails up or down in a specific sequence, which is critical for ensuring the proper startup and shutdown of electronic systems. Margining allows for the adjustment of power supply outputs to test system performance under different voltage conditions, further enhancing system reliability.

The MAX16065ETM+T features an SMBus/I²C-compatible serial interface, which enables easy communication with microcontrollers or other system components. This interface facilitates the configuration of the device and the retrieval of monitored data, making it simple to integrate into a wide range of system architectures.

Offered in a compact 48-pin thin QFN package, the MAX16065ETM+T is designed for space-constrained applications. Its small footprint, combined with its robust feature set, makes it an essential component for system designers looking to improve monitoring and control within their products.

Overall, the Maxim Integrated MAX16065ETM+T system manager is a powerful and flexible solution for managing and protecting high-performance electronic systems, ensuring they operate within safe parameters and maintain optimal performance.

You May Also Be Interested in

Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess