EN
  • EN
  • DE
  • IT

NUF8010MUT2G

Part No NUF8010MUT2G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/7PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 215MHz (Cutoff)
Attenuation Value -20dB @ 800MHz to 5GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 7pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.138" L x 0.047" W (3.50mm x 1.20mm)
Height 0.022" (0.55mm)
Win Source Part Number 112625-NUF8010MUT2G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NUF8010MUT2G CAD Model

Description

ON Semiconductor NUF8010MUT2G Overview

The NUF8010MUT2G is a cutting-edge integrated circuit from ON Semiconductor, designed to provide exceptional audio performance for portable electronic devices. This compact and efficient solution is an ideal choice for applications where space is at a premium and high-quality audio output is required. The NUF8010MUT2G integrates audio filtering and ESD protection, making it a versatile component for a wide range of consumer electronics.

Key Features

  • Audio Filtering: The device includes a 15 dB fixed gain amplifier and low-pass filter, ensuring clean and clear audio signals by reducing noise and interference.
  • ESD Protection: Built-in ESD protection circuitry guards against electrostatic discharges, providing robust protection for sensitive audio components.
  • Compact Design: The NUF8010MUT2G comes in an ultra-small 12-bump, 1.77 mm x 1.77 mm x 0.6 mm µDFN package, making it ideal for space-constrained applications.
  • Power Efficiency: It operates with a low quiescent current, enhancing battery life in portable devices.
  • Wide Operating Voltage Range: The device supports a 1.8 V to 3.6 V operating voltage range, accommodating various power supply levels.
  • High PSRR: The high Power Supply Rejection Ratio (PSRR) minimizes power supply noise, contributing to the overall audio quality.

Applications

The NUF8010MUT2G is designed to be used in a multitude of applications where audio quality is paramount. It is particularly well-suited for:

  • Mobile Phones
  • Tablets
  • Bluetooth Headsets
  • Portable Media Players
  • Notebook Computers

Conclusion

ON Semiconductor's NUF8010MUT2G is a testament to the company's commitment to providing high-quality, integrated solutions for audio processing. Its combination of audio filtering, ESD protection, and a compact form factor makes it a top choice for designers looking to enhance the audio experience in portable devices. The NUF8010MUT2G ensures that users can enjoy crisp, clear sound without compromising on device size or battery life.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 68 OHMS/0.47UF TH
Need more? Email Us
Murata Electronics North America
FILTR LC(T) 230NH/70PF 70MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3622 $65.1960
435+ $0.2976 $129.4560
675+ $0.2885 $194.7375
930+ $0.2794 $259.8420
1,200+ $0.2704 $324.4800
1,605+ $0.2419 $388.2495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess