EN
  • EN
  • DE

NUF8402MNT4G

Part No NUF8402MNT4G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/17PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 105MHz (Cutoff)
Attenuation Value -35dB @ 800MHz to 2.2GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 17pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.157" L x 0.063" W (4.00mm x 1.60mm)
Height 0.039" (1.00mm)
Win Source Part Number 025860-NUF8402MNT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUF8402MNT4G CAD Model

Description

ON Semiconductor NUF8402MNT4G Overview

The NUF8402MNT4G from ON Semiconductor is a state-of-the-art EMI filter array with ESD protection, designed to provide a comprehensive solution for signal integrity and protection in various electronic applications. This compact component is especially suited for high-speed data lines where signal integrity and protection against electrostatic discharge are crucial.

Key Features

  • Integrated EMI Filtering: The NUF8402MNT4G incorporates eight channels of low-pass filter arrays, which significantly reduce EMI/RFI emissions on data lines without adversely affecting signal integrity. This makes it ideal for maintaining signal clarity in environments with potential electromagnetic interference.
  • ESD Protection: Each channel is capable of withstanding ESD strikes, adhering to the IEC61000-4-2 Level 4 standard. This robust protection safeguards sensitive circuitry from electrostatic discharges that can occur during handling or operation.
  • Compact Size: The device comes in a micro-sized leadless package (UDFN), measuring only 3.0mm x 1.5mm. Its small footprint makes it a perfect fit for space-constrained applications, allowing designers to maximize board space without compromising performance.
  • Low Pass Filter Cutoff Frequency: The NUF8402MNT4G has a cutoff frequency that is suitable for high-speed signal requirements, ensuring that it can be used with a wide range of data rates while maintaining signal integrity.
  • Bidirectional Interface: The filter array can be used with bidirectional signal lines, providing both EMI filtering and ESD protection regardless of the signal direction.

Applications

The versatility of the NUF8402MNT4G makes it an excellent choice for a wide array of applications. It is particularly well-suited for:

  • Mobile Devices
  • Portable Electronics
  • Data Line Applications
  • USB Interfaces
  • Video and Audio Interfaces
  • High-Speed Data Ports

ON Semiconductor's NUF8402MNT4G is a powerful solution that combines EMI filtering and ESD protection in one package, ensuring both signal integrity and robust protection for your electronic designs. Its compact size, high performance, and versatility make it an essential component for modern electronic devices where space and reliability are of paramount importance.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 22 OHMS/0.1UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Paktron
FILTER RC 47 OHMS/0.25UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 2.4UF CHASSISSIS MOUNT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/22NF TH
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7903 $51.3695
155+ $0.6485 $100.5175
240+ $0.6282 $150.7680
330+ $0.6079 $200.6070
430+ $0.5877 $252.7110
570+ $0.5269 $300.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,959 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess