EN
  • EN
  • DE
  • IT

NUF8610MNTXG

Part No NUF8610MNTXG
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 50 OHM/8.5PF SMD / High Performance ESD Protection Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 260MHz (Cutoff)
Attenuation Value -15dB @ 800MHz to 2.2GHz
Resistance - Channel (Ohms) 50
Values R = 50 Ohms, C = 8.5pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.157" L x 0.063" W (4.00mm x 1.60mm)
Height 0.039" (1.00mm)
Win Source Part Number 041981-NUF8610MNTXG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NUF8610MN
Introduction Date September 16, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NUF8610MNTXG CAD Model

Description

The NUF8610MNTXG is a state-of-the-art audio filter designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This advanced audio solution is specifically engineered to provide superior noise suppression and enhance the audio experience in a variety of applications, including mobile devices, tablets, and other consumer electronics.

Key Features

  • Integrated Audio Filter: The NUF8610MNTXG comes with a built-in audio filter that significantly improves sound quality by reducing EMI (Electromagnetic Interference) and RFI (Radio Frequency Interference), which are common issues in compact electronic devices.
  • Compact Size: Designed with a small footprint, this component is ideal for space-constrained applications. Its compact size does not compromise its performance, making it a preferred choice for designers looking to save space without sacrificing audio quality.
  • Low Power Consumption: Energy efficiency is a key attribute of the NUF8610MNTXG. Its low power consumption helps to extend the battery life of portable devices, making it an environmentally friendly and cost-effective solution.
  • High Performance: ON Semiconductor's commitment to quality ensures that the NUF8610MNTXG delivers high performance. It is capable of driving audio signals with clarity and precision, ensuring a rich and immersive listening experience.
  • Easy Integration: The device is designed for easy integration into a variety of electronic systems. It is compatible with standard manufacturing processes, which simplifies the assembly and reduces the time to market for products incorporating this audio filter.

Applications

The versatility of the NUF8610MNTXG makes it suitable for a wide range of applications. It is particularly beneficial in devices where audio quality is paramount, such as:

  • Smartphones and Tablets
  • Laptops and Portable Computers
  • Bluetooth Headsets and Speakers
  • Portable Media Players
  • Other consumer electronics requiring audio filtering

Overall, the NUF8610MNTXG from ON Semiconductor represents a robust audio filtering solution that combines compact size, energy efficiency, and high performance to meet the demanding needs of modern electronic devices.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Murata Electronics North America
FILTR LC(T) 230NH/70PF 70MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
TDK Corporation
FILTER LC(T) 47PF SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.47UF TH
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.6478 $67.7736
28+ $4.6350 $129.7800
44+ $4.4901 $197.5644
60+ $4.3452 $260.7120
77+ $4.2003 $323.4231
104+ $3.7657 $391.6328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess