EN
  • EN
  • DE

NUP3105LT3G

Part No NUP3105LT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 32VWM 66VC SOT23-3  /  66V Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Type Zener
Bidirectional Channels 2
Voltage - Reverse Standoff (Typ) 32V (Max)
Voltage - Breakdown (Min) 35.6V
Voltage - Clamping (Max) @ Ipp 66V
Current - Peak Pulse (10/1000µs) 8A (8/20µs)
Power - Peak Pulse 350W
Power Line Protection No
Applications Automotive, CAN
Capacitance @ Frequency 30pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number NUP3105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names NUP3105LT3GOSCT,NUP3105LT3GOSDKR,NUP3105LT3GOSTR
Standard Package 10,000
Win Source Part Number 964287-NUP3105LT3G
Ultra Librarian 3D Model Ultra Librarian NUP3105LT3G CAD Model

Description

ON Semiconductor NUP3105LT3G Overview

The NUP3105LT3G is a robust transient voltage suppressor (TVS) diode array designed by ON Semiconductor to protect sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. It is particularly suitable for high-speed data lines and USB interfaces, where signal integrity and protection against transients are of paramount importance.

Key Features

  • ESD Protection: The NUP3105LT3G offers excellent ESD protection exceeding the IEC 61000-4-2 standard (Level 4), ensuring the safety of electronic devices against electrostatic discharges.
  • Low Capacitance: With a low loading capacitance, this component is ideal for preserving signal integrity in high-speed communication applications without significantly affecting data rates.
  • Low Leakage Current: It features a low leakage current, minimizing power consumption when the device is in standby mode, thereby enhancing the energy efficiency of the overall system.
  • Bidirectional Configuration: The bidirectional design of the NUP3105LT3G provides symmetrical ESD protection for data lines, making it easier to implement in a circuit without worrying about the orientation of the diode.
  • SOT-23 Package: Housed in a small SOT-23 package, the device is suitable for use in space-constrained applications, while also allowing for efficient PCB layout and design.

Applications

The NUP3105LT3G is versatile and can be used in a variety of applications, including:

  • USB 1.1/2.0 Power and Data Line Protection
  • Portable Electronics
  • Notebooks, Desktops, and Servers
  • Peripherals
  • MP3 Players
  • Cellular Phones

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The NUP3105LT3G is manufactured to high standards, ensuring dependable protection for your electronic devices against transient voltage events. Its robust design and quality materials make it a trusted choice for engineers and designers looking to safeguard their electronic systems.

With its combination of features, the NUP3105LT3G from ON Semiconductor is an excellent choice for those in need of reliable ESD protection in compact, high-speed electronic applications.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2903 $50.8025
370+ $0.2716 $100.4920
575+ $0.2623 $150.8225
825+ $0.2435 $200.8875
1,070+ $0.2342 $250.5940
1,335+ $0.2248 $300.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241,941 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess