EN
  • EN
  • DE

NVD4804NT4G-VF01

Part No NVD4804NT4G-VF01
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 14A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 14.5A (Ta), 124A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 40nC @ 4.5V
Max Input Capacitance 4490pF @ 12V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 1.43W (Ta), 107W (Tc)
Maximum Rds On at Id,Vgs 4 mOhm @ 30A, 11.5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1084093-NVD4804NT4G-VF01
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NVD4804NT4G-VF01 CAD Model

Description

ON Semiconductor NVD4804NT4G-VF01: A Robust Power MOSFET

The NVD4804NT4G-VF01 is a state-of-the-art Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the demanding requirements of modern electronic circuits, providing high efficiency and reliability for a wide range of applications.

Key Features:

  • Low On-Resistance: The NVD4804NT4G-VF01 boasts an extremely low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring minimal switching losses and better performance.
  • Enhanced Thermal Performance: The device is encapsulated in a compact package that offers superior thermal performance, ensuring stability and longevity even under high temperature conditions.
  • Robust Design: Engineered to withstand harsh environments, the NVD4804NT4G-VF01 features a rugged design that resists mechanical stress and offers excellent resistance to voltage spikes and surges.

Applications:

The versatility of the NVD4804NT4G-VF01 allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Automotive Applications
  • Switching Regulators
  • LED Lighting

Product Specifications:

The NVD4804NT4G-VF01 is a testament to ON Semiconductor's commitment to providing high-performance components that do not compromise on quality or durability. It operates over a wide temperature range and conforms to the stringent standards set by the industry. Its technical specifications are designed to fulfill the needs of power-intensive and compact electronic systems.

For engineers and designers looking for a reliable Power MOSFET, the NVD4804NT4G-VF01 from ON Semiconductor is an excellent choice that promises to deliver top-notch performance, efficiency, and reliability.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess