EN
  • EN
  • DE

NVD4804NT4G

Part No NVD4804NT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 14.5A/124A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30 V
Current - Continuous Drain (Id) @ 25°C 14.5A (Ta), 124A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 11.5V
Rds On (Max) @ Id, Vgs 4mOhm @ 30A, 11.5V
Vgs(th) (Max) @ Id 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 40 nC @ 4.5 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 4490 pF @ 12 V
Power Dissipation (Max) 1.43W (Ta), 107W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number NVD480
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 650012-NVD4804NT4G
Ultra Librarian 3D Model Ultra Librarian NVD4804NT4G CAD Model

Description

ON Semiconductor NVD4804NT4G Overview

The NVD4804NT4G is a cutting-edge Power MOSFET product from ON Semiconductor, designed to meet the demands of modern electronic applications. This device is tailored for efficient power management and is characterized by its low on-resistance and high switching performance, making it an ideal choice for a wide range of power conversion and management tasks.

Key Features

  • Low R<sub>DS(on): The NVD4804NT4G boasts an exceptionally low drain-to-source on-resistance, which minimizes conduction losses and enhances the overall efficiency of the system it is integrated into.
  • High Current Capability: This MOSFET is capable of handling high currents, which is essential for applications that demand robust power handling.
  • High Switching Speed: The device is engineered for fast switching, contributing to reduced switching losses and improved performance in applications such as switch-mode power supplies and motor control circuits.
  • Enhanced Thermal Performance: The NVD4804NT4G is designed with an optimal thermal footprint that ensures reliable operation even under high-temperature conditions.

Applications

The versatility of the NVD4804NT4G allows it to be used in a multitude of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • LED Lighting
  • Computing

Package and Reliability

ON Semiconductor's NVD4804NT4G comes in a compact and robust package that ensures its reliability and longevity in various applications. The device is also compliant with RoHS standards, making it an environmentally friendly choice for manufacturers looking to create green products.

Conclusion

In summary, the NVD4804NT4G from ON Semiconductor is a high-performance Power MOSFET that offers a blend of efficiency, speed, and reliability. Its low on-resistance, high current handling, and fast switching capabilities make it an excellent choice for designers aiming to optimize power management in their electronic systems. With its robust package and compliance with environmental standards, the NVD4804NT4G represents a smart and sustainable solution for a wide range of power applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9209 $59.8585
155+ $0.7556 $117.1180
240+ $0.7320 $175.6800
330+ $0.7085 $233.8050
425+ $0.6848 $291.0400
565+ $0.6140 $346.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess