EN
  • EN
  • DE

NVGS4141NT1G

Part No NVGS4141NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 3.5A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 3.5A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 12nC @ 10V
Max Input Capacitance 560pF @ 24V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 500mW (Ta)
Maximum Rds On at Id,Vgs 25 mOhm @ 7A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Dimension SOT-23-6
Win Source Part Number 1084132-NVGS4141NT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NVGS4141NT1G CAD Model

Description

Introducing the NVGS4141NT1G MOSFET from ON Semiconductor

The NVGS4141NT1G is a high-performance, N-channel Power MOSFET designed and manufactured by the reputable ON Semiconductor. This component is engineered to meet the demanding requirements of modern electronic circuits, offering a compact, energy-efficient solution for a wide range of applications. The NVGS4141NT1G is an excellent choice for power management tasks in consumer electronics, automotive systems, industrial controls, and more.

Key Features

  • Low On-Resistance: The NVGS4141NT1G features a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved efficiency in electronic circuits.
  • High Threshold Voltage: With a high threshold voltage, this MOSFET ensures minimal leakage current when in the 'off' state, contributing to the overall energy efficiency of the system.
  • Advanced High Cell Density Process: Utilizing ON Semiconductor's cutting-edge technology, the NVGS4141NT1G benefits from a high cell density, which allows for smaller chip sizes and lower costs without sacrificing performance.
  • Low Gate Charge: A low gate charge enables faster switching speeds, making the NVGS4141NT1G suitable for high-frequency applications.

Applications

The NVGS4141NT1G is versatile and can be used in various applications, including:

  • Power supply converters
  • DC-DC converters
  • Motor control circuits
  • Load switch applications
  • Automotive applications

Package and Environmental Compliance

The NVGS4141NT1G comes in a compact SOT-23 package, which is ideal for space-constrained applications. ON Semiconductor is committed to environmental sustainability, and this product is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from certain harmful materials commonly used in the electronics industry.

Conclusion

With its robust performance characteristics and compliance with environmental standards, the NVGS4141NT1G from ON Semiconductor stands out as a reliable and efficient solution for designers looking to optimize their power management systems. Its compact size, combined with its impressive electrical properties, makes it a valuable component in any power-sensitive application.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6014 $60.1400
235+ $0.4936 $115.9960
365+ $0.4781 $174.5065
500+ $0.4627 $231.3500
650+ $0.4472 $290.6800
865+ $0.4010 $346.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess