EN
  • EN
  • DE

NVMFD5C466NLT1G

Part No NVMFD5C466NLT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V 52A S08FL  /  Mosfet Array 2 N-Channel (Dual) 40V 14A (Ta), 52A (Tc) 3W (Ta), 40W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 40V
Current - Continuous Drain (Id) @ 25°C 14A (Ta), 52A (Tc)
Rds On (Max) @ Id, Vgs 7.4mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.2V @ 30µA
Gate Charge (Qg) (Max) @ Vgs 7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 997pF @ 25V
Power - Max 3W (Ta), 40W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number NVMFD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NVMFD5C466NLT1GOSCT,NVMFD5C466NLT1G-ND,NVMFD5C466NLT1GOSTR,NVMFD5C466NLT1GOSDKR
Standard Package 1,500
Win Source Part Number 1031783-NVMFD5C466NLT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5C466NLT1G CAD Model

Description

ON Semiconductor NVMFD5C466NLT1G Product Overview

The ON Semiconductor NVMFD5C466NLT1G is a cutting-edge Power MOSFET designed to meet the demanding requirements of modern electronic circuits. This high-performance component is part of ON Semiconductor's extensive portfolio of energy-efficient devices, offering a blend of low on-resistance and low gate charge to optimize the efficiency of power conversion and management applications.

Key Features

  • Low R<sub>DS(on): The device boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current (I<sub>D): With a robust continuous drain current rating, this MOSFET can handle high current applications with ease.
  • PowerTrench® Technology: The integration of PowerTrench® technology ensures that the device operates with minimal losses, making it suitable for high-efficiency power supplies.
  • Single N-Channel Configuration: Its single N-Channel setup simplifies circuit design and allows for easier integration into various systems.
  • High-Temperature Performance: The NVMFD5C466NLT1G is capable of operating at high temperatures, ensuring reliability and performance under thermal stress.

Applications

The versatility of the NVMFD5C466NLT1G makes it ideal for a wide range of applications, including:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Computing and Server Power Supplies
  • Telecommunication Equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality and reliable components. The NVMFD5C466NLT1G is no exception, as it is manufactured with stringent quality control measures and is designed to meet or exceed industry standards for performance and reliability.

Environmental Compliance

With the growing focus on environmental sustainability, the NVMFD5C466NLT1G adheres to RoHS directives, making it a lead-free and environmentally friendly choice for manufacturers looking to minimize their ecological footprint.

In summary, the NVMFD5C466NLT1G from ON Semiconductor is a powerful and efficient solution for designers who require a MOSFET that delivers high performance without compromising on energy efficiency or reliability.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4518 $50.8130
85+ $1.1913 $101.2605
130+ $1.1540 $150.0200
180+ $1.1168 $201.0240
235+ $1.0796 $253.7060
310+ $0.9679 $300.0490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess