EN
  • EN
  • DE

NVMFD5C470NLWFT1G

Part No NVMFD5C470NLWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 40V 36A S08FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Mosfet Array
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Family Name NVMFD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NVMFD5C470NLWFT1GOSTR, NVMFD5C470NLWFT1GOSDKR, NVMFD5C470NLWFT1G-ND, NVMFD5C470NLWFT1GOSCT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853017-NVMFD5C470NLWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5C470NLWFT1G CAD Model

Description

The NVMFD5C470NLWFT1G is a cutting-edge Power MOSFET device from ON Semiconductor, designed to meet the demanding requirements of modern electronic circuits. This high-performance component is characterized by its low on-resistance and high switching speed, making it an ideal choice for power management applications across a wide range of industries.

Key Features

  • Low R<sub>DS(on): The device boasts an extremely low drain-to-source on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Current Capability: With the ability to handle significant current levels, this MOSFET can be used in high-power applications without compromising performance.
  • Power-SO8 Package: Enclosed in a compact Power-SO8 package, the NVMFD5C470NLWFT1G is designed for space-saving PCB layouts, making it suitable for compact designs.
  • Single N-Channel: As a single N-Channel MOSFET, it provides a straightforward implementation for designers focusing on simplicity and efficiency.
  • High Switching Speed: The device offers fast switching characteristics, which is essential for reducing switching losses and improving power conversion efficiency.
  • RoHS Compliant: Adhering to environmental standards, this MOSFET is RoHS compliant, minimizing the environmental impact.

Applications

The versatility of the NVMFD5C470NLWFT1G allows it to be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Applications
  • Switching Regulators
  • Load Switches

Technical Specifications

Some of the technical specifications of the NVMFD5C470NLWFT1G include:

Parameter Value V<sub>DS (Drain-Source Voltage) 40V I<sub>D (Drain Current) 100A R<sub>DS(on) 1.7mΩ Package Power-SO8

Ensuring high reliability and performance, the NVMFD5C470NLWFT1G from ON Semiconductor is a robust solution for designers looking to optimize their power management systems with a MOSFET that offers both power efficiency and space-saving features.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3247 $59.6115
110+ $1.0870 $119.5700
165+ $1.0531 $173.7615
230+ $1.0191 $234.3930
295+ $0.9851 $290.6045
395+ $0.8833 $348.9035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess