EN
  • EN
  • DE

NVMFD5C672NLWFT1G

Part No NVMFD5C672NLWFT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 60V 49A S08FL / Mosfet Array 2 N-Channel (Dual) 60V 12A (Ta), 49A (Tc) 3.1W (Ta), 45W (Tc) Surface Mount 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer onsemi
Packaging Reel - TR
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 12A, 49A (Tc)
Rds On (Max) @ Id, Vgs 11.9mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 2.2V @ 30µA
Gate Charge (Qg) (Max) @ Vgs 5.7nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 793pF @ 25V
Power - Max 3.1W, 45W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Case / Package 8-PowerTDFN
Supplier Device Package 8-DFN (5x6) Dual Flag (SO8FL-Dual)
Base Product Number NVMFD5
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number NVMFD5C672NLWFT1G-ND,NVMFD5C672NLWFT1GOSCT,NVMFD5C672NLWFT1GOSDKR,NVMFD5C672NLWFT1GOSTR
Standard Package 1,500
Win Source Part Number 1324425-NVMFD5C672NLWFT1G
Ultra Librarian 3D Model Ultra Librarian NVMFD5C672NLWFT1G CAD Model

Description

ON Semiconductor NVMFD5C672NLWFT1G - Power MOSFET

The NVMFD5C672NLWFT1G from ON Semiconductor is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a wide array of applications. This MOSFET is part of ON Semiconductor's extensive portfolio, renowned for their reliability and innovative technology in power electronics.

Key Features

  • Low R<sub>DS(on): This device offers a low on-resistance, which implies reduced conduction losses and improved power efficiency.
  • High Continuous Drain Current (I<sub>D): With the capability to handle a high continuous drain current, this MOSFET is suitable for high-power applications.
  • Power-SO8FL Package: The compact Power-SO8FL package is designed to save space on the PCB while providing excellent thermal performance and reliability.
  • Fast Switching Speed: The NVMFD5C672NLWFT1G boasts quick switching capabilities, which is crucial for reducing switching losses in applications such as DC-DC converters.

Applications

This Power MOSFET is ideal for a variety of applications, including:

  • DC-DC Converters
  • Power Supply Modules
  • Motor Drives
  • Battery Management Systems
  • Load Switches

Environmental and Quality Certifications

ON Semiconductor ensures that the NVMFD5C672NLWFT1G meets stringent environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electrical and electronic equipment. Additionally, the device is manufactured under strict quality control processes to ensure high performance and reliability.

Conclusion

The NVMFD5C672NLWFT1G is a testament to ON Semiconductor's commitment to providing advanced power management solutions. With its low on-resistance, high current handling capability, and fast switching speeds, this Power MOSFET is an excellent choice for designers looking to optimize their power systems for efficiency and performance.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9785 $51.7205
31+ $3.2644 $101.1964
48+ $3.1624 $151.7952
66+ $3.0604 $201.9864
85+ $2.9584 $251.4640
114+ $2.6523 $302.3622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess