The ON Semiconductor NVMFS5C406NT1G is a high-performance, Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This semiconductor device is part of ON Semiconductor's comprehensive portfolio of energy-efficient power MOSFETs, which are well-suited for automotive, industrial, computing, and consumer electronics markets.
Key Features
-
Low On-Resistance: This MOSFET features an extremely low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
-
High Current Capacity: With a continuous drain current (I<sub>D) of up to 48A, the NVMFS5C406NT1G is capable of handling high current loads, making it ideal for demanding applications.
-
High-Temperature Performance: The device operates reliably over a wide temperature range, maintaining stability and performance even under thermal stress.
-
Single N-Channel: As a single N-channel MOSFET, it offers a simple drive and is commonly used in switching applications.
-
Low Gate Charge: A low gate charge (Q<sub>G) ensures faster switching speeds, which is critical for high-frequency applications.
Applications
The versatility of the NVMFS5C406NT1G allows it to be used in a variety of applications, including but not limited to:
- DC/DC Converters
- Motor Drives
- Power Management Systems
- Automotive Applications
- Synchronous Rectification
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The NVMFS5C406NT1G is manufactured with the latest technology to ensure high reliability and performance. It is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.
Product Specifications
Parameter
Value
Package / Case
5-PowerTDFN
Mounting Type
Surface Mount
Drain to Source Voltage (V<sub>DSS)
40V
Continuous Drain Current (I<sub>D)
48A
R<sub>DS(on)
1.35 mOhms
Gate Charge (Q<sub>G)
14.5 nC