EN
  • EN
  • DE
  • IT

NVMFS5C682NLWFT3G

Part No NVMFS5C682NLWFT3G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 5DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201516-NVMFS5C682NLWFT3G
Win Source Part Number Cross
Manufacturer onsemi
Category Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60 V
Current - Continuous Drain (Id) @ 25°C 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Ultra Librarian 3D Model Ultra Librarian NVMFS5C682NLWFT3G CAD Model

Description

The NVMFS5C682NLWFT3G is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a company renowned for its innovative approach in power management technology. This particular MOSFET is designed to meet the high-efficiency and high-density power requirements of modern electronic applications.

With an emphasis on reducing on-state resistance and minimizing switching losses, the NVMFS5C682NLWFT3G offers superior performance in power conversion tasks. It employs advanced silicon technology to achieve low gate charge and capacitance, which translates to faster switching speeds and improved overall efficiency. This makes it an ideal choice for a wide range of applications, including power supplies, DC-DC converters, motor drives, and other power-intensive electronic circuits.

The device comes in a compact 5x6mm² footprint, which is part of the Power33 package. This package is optimized for thermal performance and space-saving on the PCB, allowing designers to create more compact and robust systems. The NVMFS5C682NLWFT3G also features a 100% avalanche tested design, ensuring reliability and robustness in challenging environments.

Key features of the NVMFS5C682NLWFT3G include a continuous drain current of up to 35A, making it capable of handling high current loads with ease. The device operates at a maximum junction temperature of 150°C, ensuring stable performance even under high temperature conditions. Additionally, it has a low threshold voltage, which improves the efficiency at low voltage operations.

ON Semiconductor's NVMFS5C682NLWFT3G is RoHS compliant and halogen-free, reflecting the company's commitment to environmental sustainability. With its robust design, excellent thermal performance, and high efficiency, the NVMFS5C682NLWFT3G is an exemplary solution for power management challenges in today's high-performance electronics.

Whether you're designing the power stage of a sophisticated server system or looking for a reliable MOSFET for your automotive application, the NVMFS5C682NLWFT3G from ON Semiconductor is a choice that promises to deliver both performance and reliability.

You May Also Be Interested in

IXYS
MOSFET N-CH 75V 170A TO263
Lowest to $4.5158
Toshiba Semiconductor and Storage
Lowest to $0.1276
IXYS
MOSFET N-CH 75V 120A TO220AB
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.2608
Renesas Electronics America
Lowest to $16.2308
Infineon Technologies
Lowest to $1.0517
Vishay
Lowest to $0.3089
IXYS
MOSFET N-CH 600V 5A TO220AB
Need more? Email Us
Taiwan Semiconductor
60V N-Channel Power MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess