EN
  • EN
  • DE

SSM3J133TU LF(T

Part No SSM3J133TU LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838804-SSM3J133TU LF(T
Ultra Librarian 3D Model Ultra Librarian SSM3J133TU LF(T CAD Model

Description

The SSM3J133TU LF(T is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for switching applications where low on-resistance and efficient power management are crucial. This MOSFET is well-suited for use in portable electronics and other low-voltage circuits. The small package size helps in creating compact product designs.

Applications:

  • Load Switching: Controls the power supply to various components in a circuit.
  • DC-DC Converters: Used in voltage regulators and power supplies.
  • Battery Management Systems: Found in battery charging and discharging circuits.
  • Portable Electronics: Ideal for smartphones, tablets, and wearable devices.

Features:

  • Low On-Resistance: Minimizes power loss during switching.
  • Small Package Size: Enables high-density mounting.
  • P-Channel Configuration: Simplifies design in certain applications.
  • Low Voltage Operation: Designed for low-voltage circuits.

Benefits:

  • High Efficiency: Reduced power loss improves energy efficiency.
  • Extended Battery Life: Lower power consumption extends battery life in portable devices.
  • Compact Design: Small package allows for smaller designs.
  • Improved Thermal Performance: Low on-resistance reduces heat generation.

Additional Details:

The SSM3J133TU LF(T features a drain-source voltage (Vds) of -20V and a gate-source voltage (Vgs) of ±8V. It has a continuous drain current (Id) of -2A. The on-resistance (Rds(on)) is typically 0.085 Ω at Vgs = -4.5V. It is packaged in a small SOT-23 package, making it suitable for densely populated circuit boards. This MOSFET is engineered for stable performance across various operating conditions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1139 $50.1160
940+ $0.1066 $100.2040
1,460+ $0.1029 $150.2340
2,095+ $0.0956 $200.2820
2,725+ $0.0919 $250.4275
3,405+ $0.0882 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 131,120 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess