EN
  • EN
  • DE

NVMFS6H864NT1G

Part No NVMFS6H864NT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 80V 6.7A/21A 5DFN  /  N-Channel 80 V 6.7A (Ta), 21A (Tc) 3.5W (Ta), 33W (Tc) Surface Mount 5-DFN (5x6) (8-SOFL)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 80 V
Current - Continuous Drain (Id) @ 25°C 6.7A (Ta), 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 32mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 4V @ 20µA
Gate Charge (Qg) (Max) @ Vgs 6.9 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 370 pF @ 40 V
Power Dissipation (Max) 3.5W (Ta), 33W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 5-DFN (5x6) (8-SOFL)
Package / Case 8-PowerTDFN, 5 Leads
Base Product Number NVMFS6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names NVMFS6H864NT1GOSCT,NVMFS6H864NT1GOSTR,2832-NVMFS6H864NT1G-488,2832-NVMFS6H864NT1GTR,NVMFS6H864NT1GOSDKR
Standard Package 1,500
Win Source Part Number 1019046-NVMFS6H864NT1G
Ultra Librarian 3D Model Ultra Librarian NVMFS6H864NT1G CAD Model

Description

The NVMFS6H864NT1G is a high-performance, N-channel power MOSFET designed and manufactured by ON Semiconductor, a reputable leader in the semiconductor industry. This MOSFET is part of ON Semiconductor's extensive portfolio of energy-efficient devices, catering to a wide variety of applications ranging from automotive systems to power management solutions.

Key Features

  • Low On-Resistance: The NVMFS6H864NT1G boasts an extremely low on-resistance (R<sub>DS(on)) which significantly reduces conduction losses, making it an excellent choice for high-efficiency power conversion applications.
  • High Continuous Drain Current: With a robust continuous drain current (I<sub>D) rating, this MOSFET can handle high current applications, ensuring reliability and performance under demanding conditions.
  • Enhanced Thermal Performance: The device features an optimized package design for improved thermal performance, which allows for better heat dissipation and enhanced reliability at high operating temperatures.
  • Fast Switching Speed: The fast switching capability of the NVMFS6H864NT1G minimizes switching losses and enables operation at higher frequencies, which is essential for modern power supply designs.

Applications

The versatile nature of the NVMFS6H864NT1G makes it suitable for a broad range of applications, including:

  • DC/DC converters
  • Power management systems
  • Automotive applications
  • Motor control circuits
  • Load switching
  • Computing and server power supplies

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The NVMFS6H864NT1G is manufactured with these principles in mind, ensuring compliance with various environmental standards and certifications. This commitment ensures that customers receive a product that not only performs well but also aligns with global environmental and quality initiatives.

Conclusion

The NVMFS6H864NT1G from ON Semiconductor represents a blend of performance, efficiency, and reliability. Its advanced features make it an ideal choice for designers looking to optimize their power systems for better energy management and reduced environmental impact. With ON Semiconductor's reputation for quality, this MOSFET stands out as a superior component in the field of power electronics.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9291 $51.1005
135+ $0.7623 $102.9105
205+ $0.7385 $151.3925
280+ $0.7147 $200.1160
365+ $0.6909 $252.1785
485+ $0.6194 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess