ON Semiconductor NVS4001NT1G Overview
The ON Semiconductor NVS4001NT1G is a state-of-the-art, high-performance N-Channel MOSFET designed to deliver efficient power management and control across a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing innovative semiconductor solutions that meet the evolving needs of the electronics industry.
Key Features
- Low On-Resistance: The NVS4001NT1G is engineered with low on-resistance, which translates to reduced power loss and improved energy efficiency during operation.
- High-Speed Switching: This MOSFET features high-speed switching capabilities, making it ideal for high-frequency power switching applications.
- Low Threshold Voltage: With a low threshold voltage, the NVS4001NT1G ensures reliable operation even at lower gate drive voltages, enhancing its versatility in various circuit configurations.
- Robust Thermal Performance: The device is encapsulated in a compact SOT-23 package, offering excellent thermal performance and heat dissipation for reliable operation under high-power conditions.
- Lead-Free and RoHS Compliant: In line with global environmental standards, the NVS4001NT1G is lead-free and fully RoHS compliant, making it suitable for use in eco-friendly products.
Applications
The NVS4001NT1G is versatile and can be used in a wide array of applications, including but not limited to:
- Power Management Circuits
- DC/DC Converters
- Motor Drives
- Battery Operated Devices
- Load Switches
- Power Supply Regulation
Product Specifications
Parameter
Value
Configuration
Single
Channel Mode
Enhancement
Channel Type
N-Channel
Drain-Source Voltage (V<sub>DS)
20V
Continuous Drain Current (I<sub>D)
540mA
Power Dissipation (P<sub>D)
225mW
Operating Temperature Range
-55°C to +150°C
In summary, the ON Semiconductor NVS4001NT1G is a high-quality N-Channel MOSFET that offers efficient power handling, fast switching speeds, and robust thermal performance, suitable for a variety of electronic applications.