EN
  • EN
  • DE

TPA0122EVM

Part No TPA0122EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Audio Amplifiers
Description EVAL MOD FOR TPA0122 / 2W Stereo APA With Internal Gain Settings Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Part Status Obsolete(EOL)
Amplifier Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.6W x 2 @ 8 Ohm
Operating Supply Voltage 4.5 V ~ 5.5 V
Board Type Fully Populated
Utilized IC / Part TPA0122
Supplied Contents Board(s)
Win Source Part Number 797771-TPA0122EVM
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name TPA0122
Introduction Date June 01, 1999
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPA0122EVM CAD Model

Description

Introducing the TPA0122EVM from Texas Instruments

The TPA0122EVM is an evaluation module designed to demonstrate the capabilities of the TPA0122, a stereo audio power amplifier from Texas Instruments. This highly efficient device is perfect for applications requiring a compact audio amplification solution with high-quality sound output.

Key Features of the TPA0122EVM

  • High-Quality Audio Performance: The TPA0122EVM is capable of driving stereo speakers with excellent audio fidelity. It ensures low distortion and noise, providing a clear and powerful audio experience.
  • Efficient Power Usage: The amplifier operates on a single supply voltage, minimizing power waste and extending battery life in portable applications.
  • Flexible Configuration: Users can configure the TPA0122EVM in various modes, including stereo, mono, and differential outputs, to suit a wide range of audio applications.
  • Thermal and Short-Circuit Protection: The TPA0122EVM incorporates built-in thermal and short-circuit protection features, ensuring the longevity and reliability of both the evaluation module and the end product.
  • Easy-to-Use Interface: The evaluation module comes with user-friendly access to all necessary pins and controls, making it simple to integrate and experiment with in any audio system design.

Applications

The TPA0122EVM is ideal for a variety of applications where high-quality audio amplification is needed. This includes, but is not limited to:

  • Portable and battery-powered audio devices
  • Wireless speakers
  • Desktop and laptop computers
  • Home entertainment systems
  • Active monitors and professional audio equipment

Technical Specifications

The TPA0122EVM offers a range of technical specifications that make it a versatile choice for audio amplification needs:

  • Power Output: Capable of delivering up to 2 Watts per channel into 4 Ohms
  • Signal-to-Noise Ratio (SNR): Provides a high SNR for clear audio reproduction
  • Supply Voltage Range: Designed to operate over a wide supply voltage range, accommodating various power sources
  • Compact Size: Its small form factor is ideal for space-constrained applications

With the TPA0122EVM, designers and audio enthusiasts can quickly evaluate the performance of the TPA0122 amplifier, making it easier to incorporate high-quality audio into their projects.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
Infineon Technologies
EVAL MA12070P CLASS D AMP / MA12070P series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Need more? Email Us
Diodes Incorporated
IC AMP AB STER 35MW U-QFN3030-16
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Texas Instruments
20-W, DIGITAL INPUT, 4.5- TO 18-
Lowest to $0.7277
Diodes Incorporated
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 40W 48HTSSOP
Lowest to $9.0224
NXP / Nexperia
IC AMP D MONO/STEREO 85W 36HSOP
Need more? Email Us
Infineon Technologies
EVAL MA12040 CLASS D AMP / MA12040 series 2-Channel (Stereo) Output Class D Audio Amplifier Evaluation Board
Lowest to $82.6740

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess