EN
  • EN
  • DE

NYC226STT1G

Part No NYC226STT1G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description SCR 1.5A 400V SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Discrete Semiconductor Products
Family SCRs - Single
Packaging Reel
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200µA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (RMS)) (Max) 1.5A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10µA
Current - Non Rep. Surge 50 60Hz (Itsm) 15A @ 60Hz
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 110°C
Mounting Style SMD/SMT
Package TO-261-4 TO-261AA
Manufacturer Device Package SOT-223 (TO-261)
Catalog Sensitive Gate SCRs
Win Source Part Number 060732-NYC226STT1G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NYC226STT1G CAD Model

Description

The NYC226STT1G is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is a high-performance, surface-mount Schottky Barrier Diode that is specifically engineered to provide efficient, low voltage power rectification with minimal power loss and heat generation. It is commonly used in a wide range of applications, including power management, voltage clamping, and protection circuits in consumer, automotive, and industrial electronics.

Key Features

  • Low Forward Voltage Drop: The NYC226STT1G boasts a low forward voltage drop, which enhances system efficiency by reducing power dissipation and improving thermal performance.
  • High Current Capability: Designed to handle high currents, this diode is ideal for applications requiring robust current flow without compromising performance.
  • Fast Switching Speed: Its fast switching capability ensures minimal switching losses and is suitable for high-frequency applications.
  • Surface-Mount Package: The small SOD-123 package is optimal for compact circuit designs, allowing for high-density board layouts and saving valuable board space.
  • RoHS Compliant: The NYC226STT1G is compliant with RoHS standards, ensuring it meets environmental regulations by avoiding the use of hazardous substances.

Applications

ON Semiconductor's NYC226STT1G is versatile and can be integrated into various electronic systems. It is suitable for:

  • DC-DC converters
  • Power supply circuits
  • Automotive applications
  • Portable devices and battery-powered gadgets
  • Reverse voltage and current protection circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality components. The NYC226STT1G is manufactured with strict quality control processes, ensuring reliability and performance consistency. The device's robust construction makes it capable of withstanding harsh environmental conditions, making it a reliable choice for mission-critical applications.

You May Also Be Interested in

Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess