EN
  • EN
  • DE

NZF220DFT1

Part No NZF220DFT1
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 110 OHM/22PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 2
Center / Cutoff Frequency 220MHz (Cutoff)
Resistance - Channel (Ohms) 110
Values R = 110Ohms, C = 22pF
ESD Protection Yes
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height 0.043" (1.09mm)
Base Product Number NZF220
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 650133-NZF220DFT1
Ultra Librarian 3D Model Ultra Librarian NZF220DFT1 CAD Model

Description

ON Semiconductor NZF220DFT1 - A Robust Zener Voltage Regulator Diode

The ON Semiconductor NZF220DFT1 is a high-performance Zener voltage regulator diode designed for applications requiring precise voltage regulation and high reliability. This component is a testament to ON Semiconductor's commitment to providing industry-leading solutions for voltage regulation challenges.

Key Features

  • Voltage Regulation: The NZF220DFT1 offers excellent voltage regulation capabilities, with a nominal Zener voltage of 22V, making it suitable for a variety of electronic circuits.
  • Power Dissipation: With a power dissipation of 225mW, this Zener diode can handle a reasonable amount of power, ensuring stable performance under various operating conditions.
  • Package: Encased in a SOD-123 flat lead surface mount package, the NZF220DFT1 is designed for compact applications and provides a space-saving solution on printed circuit boards (PCBs).
  • High Reliability: ON Semiconductor's rigorous manufacturing standards mean the NZF220DFT1 is built for consistent performance and high reliability, making it a trusted choice for critical applications.
  • Low Leakage Current: The device is characterized by its low leakage current, which is a crucial parameter for maintaining energy efficiency in electronic systems.

Applications

The NZF220DFT1 is versatile and can be used in a wide range of applications, including:

  • Power management in consumer electronics
  • Voltage stabilization in industrial systems
  • Protection circuits in telecommunications
  • Backup power supplies and battery chargers

Quality and Environmental Compliance

ON Semiconductor ensures that the NZF220DFT1 complies with the highest quality and environmental standards. The device is RoHS compliant, meaning it is free from hazardous substances commonly found in electronic components.

Conclusion

For designers and engineers looking for a reliable and efficient solution for voltage regulation, the ON Semiconductor NZF220DFT1 Zener diode is an excellent choice. Its combination of features, including precise voltage regulation, low leakage current, and compact packaging, make it a versatile component suitable for a broad array of electronic applications.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,000 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess