EN
  • EN
  • DE

NZL6V8AXV3T1

Part No NZL6V8AXV3T1
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4.5VWM 7.9VC SC89-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 4.5V
Voltage - Breakdown (Min) 6.46V
Voltage - Clamping (Max) @ Ipp 7.9V
Current - Peak Pulse (10/1000µs) 11.9A (8/20µs)
Power - Peak Pulse 73W
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case SC-89, SOT-490
Supplier Device Package SC-89-3
Base Product Number NZL6V8
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 650159-NZL6V8AXV3T1
Ultra Librarian 3D Model Ultra Librarian NZL6V8AXV3T1 CAD Model

Description

The ON Semiconductor NZL6V8AXV3T1 is a high-quality Zener voltage regulator diode designed for offering superior voltage regulation in a wide array of electronic applications. This component is ideal for providing a stable reference voltage and for protecting sensitive electronic circuits by limiting the voltage to a predetermined level.

Key Features

  • Nominal Zener Voltage: 6.8V, providing precise voltage regulation for various circuits.
  • Package: The NZL6V8AXV3T1 comes in a small, surface-mount SOD-523 package, making it suitable for compact PCB layouts and space-constrained applications.
  • Power Dissipation: The device has a power dissipation of 200 mW, ensuring efficient operation even under higher power conditions.
  • High Stability: It offers excellent stability and reliability over time, making it a dependable choice for critical applications.
  • Low Leakage Current: The diode is characterized by low leakage current, enhancing the overall efficiency of the circuit.
  • Wide Operating Temperature Range: Capable of operating over a broad temperature range from -55°C to +150°C, this component is suitable for various challenging environments.

Applications

The ON Semiconductor NZL6V8AXV3T1 Zener diode is versatile in its applications. It can be used in:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management systems
  • Consumer electronics such as TVs, radios, and computers
  • Telecommunication devices
  • Automotive electronics

Quality and Environmental Compliance

ON Semiconductor is committed to high standards of quality and environmental responsibility. The NZL6V8AXV3T1 is manufactured to meet industry standards for performance and reliability, and it complies with RoHS directives, ensuring that it is free from hazardous substances.

Conclusion

Whether you are designing a power supply, managing power in a complex system, or simply need a reliable voltage reference, the ON Semiconductor NZL6V8AXV3T1 Zener diode is an excellent choice that combines performance, miniaturization, and environmental consciousness.

You May Also Be Interested in

Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
NXP / Nexperia
Low capacitance unidirectional quadruple ESD protection diode arrays
Lowest to $4.3657
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,170 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess