EN
  • EN
  • DE

NZQA6V8AXV5T3G

Part No NZQA6V8AXV5T3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 4.3VWM 13VC SOT553
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 4.3V
Minimum Breakdown Voltage 6.47V
Max Clamping Voltage 13V
Peak Pulse Current(Ippm) 1.6A (8/20μs)
Power Dissipation - Pd 20W
Applications Automotive
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-553
Win Source Part Number 1084282-NZQA6V8AXV5T3G
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 16k pcs
Ultra Librarian 3D Model Ultra Librarian NZQA6V8AXV5T3G CAD Model

Description

The NZQA6V8AXV5T3G is a high-quality semiconductor device manufactured by ON Semiconductor, a leader in the industry known for its innovative and reliable products. This particular component is a Zener diode, designed to provide precise voltage regulation with a nominal Zener voltage of 6.8V. It is commonly used in a variety of electronic applications where voltage stabilization is critical.

Key Features

  • Zener Voltage: The NZQA6V8AXV5T3G offers a nominal Zener voltage of 6.8V, which is ideal for a range of voltage regulation tasks in electronic circuits.
  • Package: This Zener diode comes in a compact SOD-523 package, which is suitable for high-density circuit designs and helps in saving valuable board space.
  • Power Dissipation: With a power dissipation of 200 mW, this diode can handle a moderate amount of power, making it suitable for various applications.
  • Low Leakage Current: The diode features a low leakage current, enhancing its efficiency and reliability in operation.
  • Operating Temperature Range: It can operate over a broad temperature range, making it versatile for use in different environments and applications.

Applications

The NZQA6V8AXV5T3G is used in a myriad of applications that require voltage regulation to protect sensitive electronics. These applications include:

  • Consumer electronics such as televisions, computers, and mobile phones
  • Industrial control systems
  • Power management solutions
  • Automotive electronics where stable voltage is crucial
  • Medical devices that require consistent performance

Quality and Reliability

ON Semiconductor ensures that the NZQA6V8AXV5T3G meets stringent quality standards for performance and reliability. Each diode is rigorously tested to guarantee it operates within its specified parameters, providing designers and engineers with a dependable component for their electronic designs.

You May Also Be Interested in

Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.4553
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.1150 $58.0750
1,225+ $0.0945 $115.7625
1,895+ $0.0915 $173.3925
2,610+ $0.0886 $231.2460
3,375+ $0.0856 $288.9000
4,520+ $0.0767 $346.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess