The ON Semiconductor P1819BF-08TR is a high-performance N-Channel MOSFET that is designed to deliver efficient power management and switching capabilities for a wide range of applications. This compact and powerful semiconductor device is an ideal choice for engineers and designers looking to optimize their power circuits with a reliable and robust MOSFET solution.
Key Features
- Low On-Resistance: The P1819BF-08TR features an exceptionally low on-resistance (R<sub>DS(on)), which minimizes power loss and improves efficiency during operation.
- High Continuous Drain Current: It is capable of supporting a high continuous drain current (I<sub>D), making it suitable for high-power applications and ensuring stable performance under heavy loads.
- High-Speed Switching: Engineered for high-speed switching, this MOSFET allows for quick transitions between on and off states, reducing switching losses and enhancing overall performance.
- Enhanced Thermal Performance: With an excellent thermal management design, the P1819BF-08TR ensures reliable operation even at elevated temperatures, extending the lifespan of the device and the overall system.
- Compact Surface-Mount Package: The device comes in a small surface-mount package, making it ideal for space-constrained applications without sacrificing power handling capabilities.
Applications
The P1819BF-08TR is versatile and can be used in various applications, including:
- DC/DC Converters
- Power Management Circuits
- Motor Control Systems
- Computing and Server Power Supplies
- Telecommunication Equipment
- Automotive Electronics
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
30V
Gate-to-Source Voltage (V<sub>GS)
±20V
Continuous Drain Current (I<sub>D)
50A
Power Dissipation (P<sub>D)
3.8W
Operating Temperature Range
-55°C to +150°C
Overall, the ON Semiconductor P1819BF-08TR N-Channel MOSFET stands out for its efficiency, durability, and versatility, making it a top choice for designers seeking high-quality power management solutions.