EN
  • EN
  • DE

P2042AF-08TR

Part No P2042AF-08TR
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description IC VIDEO SS FREQ MOD 8TSSOP / Video Modulator IC 8-TSSOP Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Function Modulator
Applications Consumer Video
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number P2042
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 265680-P2042AF-08TR
Ultra Librarian 3D Model Ultra Librarian P2042AF-08TR CAD Model

Description

The ON Semiconductor P2042AF-08TR is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transients. This compact and efficient component is an essential addition to any electronic system that requires reliable protection for sensitive circuitry.

Key Features

  • ESD Protection: The P2042AF-08TR offers superb ESD protection exceeding IEC 61000-4-2 (Level 4) standards, ensuring that your devices are shielded against electrostatic events.
  • Low Capacitance: With ultra-low line capacitance, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Low Clamping Voltage: It features a low clamping voltage that activates promptly during transient events, providing robust protection while minimizing stress on the protected circuit.
  • Flow-Through Design: The innovative flow-through design simplifies PCB layout by allowing the signal lines to pass directly underneath the component, enhancing signal integrity and reducing inductance.

Applications

The P2042AF-08TR is versatile and can be used in a variety of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI) applications
  • Gigabit Ethernet ports
  • Mobile handsets and accessories

Product Specifications

The device is provided in a small footprint package that is suitable for use in space-constrained applications. It is delivered in tape and reel packaging (designated by the 'TR' suffix), facilitating efficient assembly for high-volume manufacturing. The P2042AF-08TR operates over a wide temperature range, making it suitable for a variety of operating environments.

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The P2042AF-08TR is manufactured to the highest standards, ensuring consistent performance and reliability for the end-user. With ON Semiconductor's expertise in circuit protection, you can trust the P2042AF-08TR to provide the safeguarding your electronic devices need.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Toshiba Semiconductor and Storage
BGA-64 Video Processing RoHS
Lowest to $12.3158
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DRIVER 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1194 $116.5670
85+ $2.0536 $174.5560
117+ $1.9866 $232.4322
151+ $1.9208 $290.0408
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,940 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess