EN
  • EN
  • DE

P3PS850BHG-08CR

Part No P3PS850BHG-08CR
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLK GEN EMI MODULATOR 8-WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Input LVCMOS
Output Clock
Number of Circuits 1
Maximum Input Frequency 72MHz
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 8-WDFN (2x2)
Win Source Part Number 045485-P3PS850BHG-08CR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P3PS850BHG-08CR CAD Model

Description

The P3PS850BHG-08CR is a cutting-edge power management integrated circuit (IC) developed by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance product is designed to cater to a wide range of applications, including consumer electronics, automotive systems, and industrial equipment, where efficient power conversion and control are critical.

At the heart of the P3PS850BHG-08CR is a sophisticated voltage regulator system that ensures stable and reliable power supply to sensitive electronic components. The device boasts a compact form factor, making it an ideal choice for space-constrained applications while still delivering robust performance.

Key Features

  • High Efficiency: The IC incorporates advanced circuitry designed to provide maximum efficiency, reducing heat generation and power loss across a variety of operating conditions.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring versatility across different platforms.
  • Thermal Management: ON Semiconductor's P3PS850BHG-08CR comes with built-in thermal protection features that prevent overheating, enhancing the longevity and reliability of the product.
  • Low Quiescent Current: The device is engineered to have a low quiescent current, which minimizes standby power consumption, making it suitable for battery-powered applications.
  • Robust Protection Circuits: The IC includes multiple protection mechanisms such as over-current, over-voltage, under-voltage, and short-circuit protection to safeguard the system against various fault conditions.

Applications

  • Consumer Electronics (e.g., smartphones, tablets, laptops)
  • Automotive Systems (e.g., infotainment, ADAS)
  • Industrial Equipment (e.g., control systems, automation)
  • Portable and Battery-powered Devices

The P3PS850BHG-08CR from ON Semiconductor exemplifies the company's commitment to delivering high-quality power management solutions that meet the evolving needs of modern electronic systems. With its combination of efficiency, flexibility, and protection features, this product stands out as a reliable choice for designers looking to optimize their power architectures.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR SMD
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK USER CONFIGURABLE 28-SSOP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3375 $60.1875
110+ $1.0975 $120.7250
165+ $1.0632 $175.4280
225+ $1.0289 $231.5025
295+ $0.9946 $293.4070
390+ $0.8917 $347.7630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess