EN
  • EN
  • DE

P6KE6.8AG

Part No P6KE6.8AG
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.8VWM 10.5VC AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Packaging Bulk
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5.8V
Voltage - Breakdown (Min) 6.45V
Voltage - Clamping (Max) @ Ipp 10.5V
Current - Peak Pulse (10/1000μs) 57A (8/20μs)
Power - Peak Pulse 600W
Power Line Protection No
Applications General Purpose
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package T-18, Axial
Manufacturer Device Package Axial
Win Source Part Number 026307-P6KE6.8AG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name P6KE6.8A
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian P6KE6.8AG CAD Model

Description

ON Semiconductor P6KE6.8AG Transient Voltage Suppressor

The ON Semiconductor P6KE6.8AG is a high-quality Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system inductance and lightning. This robust device is a part of ON Semiconductor's P6KE series, offering reliable transient voltage protection with its 600W peak pulse power capability on a 10/1000μs waveform.

The P6KE6.8AG is specifically engineered to protect against overvoltage events by clamping action, with a stand-off voltage of 5.8V, ensuring that any transient voltage spikes are kept within safe limits for sensitive circuits. This makes the device an ideal choice for safeguarding systems in a variety of applications, including consumer electronics, industrial equipment, and communication systems.

Key Features of the P6KE6.8AG:

  • Peak Pulse Power: The diode can handle 600W peak pulse power dissipation, ensuring robust protection against high energy transients.
  • Breakdown Voltage: With a breakdown voltage range from 6.45V to 7.14V, the P6KE6.8AG provides precise voltage protection levels.
  • Fast Response Time: The device reacts in less than 1 picosecond from 0V to BV min, offering near-instantaneous response to transient overvoltages.
  • Operating Temperature: It has an operating junction temperature range of -55°C to +175°C, ensuring stability and functionality across a wide range of environmental conditions.
  • Package: The P6KE6.8AG comes in an axial-lead package, which is designed for easy installation in a variety of through-hole PCB mounting scenarios.
  • Compliance: This TVS diode is RoHS compliant, ensuring that it meets the latest environmental standards and regulations.

With its excellent clamping capability, fast response time, low incremental surge resistance, and high temperature soldering guaranteed for 260°C/10 seconds at terminals, the P6KE6.8AG stands out as a reliable and efficient solution for transient voltage protection in critical applications. ON Semiconductor's commitment to quality ensures that this TVS diode will provide consistent performance and peace of mind for designers and engineers looking to safeguard their electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 823 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess