EN
  • EN
  • DE

CY54FCT244CTDMB

Part No CY54FCT244CTDMB
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 8-BIT BUFFERS/LINE DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1164259-CY54FCT244CTDMB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY54FCT244CTDMB CAD Model

Description

The CY54FCT244CTDMB is an octal buffer and line driver with 3-state outputs from Texas Instruments. It is a high-performance CMOS device that is designed to drive bus transceivers, line drivers, or high-capacitance loads. The CY54FCT244CTDMB features high-drive outputs that can source or sink up to 24 mA of current. It also has a wide operating voltage range of 2.0 V to 5.5 V, making it ideal for use in a variety of applications.

Features

  • High-drive outputs (24 mA)
  • Wide operating voltage range (2.0 V to 5.5 V)
  • Low power consumption
  • Fast propagation delays (2.5 ns)
  • 3-state outputs
  • Available in a variety of package options

Applications

  • Bus transceivers
  • Line drivers
  • High-capacitance loads
  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Computer peripherals

Block Diagram

hide_image
Can't find image. Sorry, Bard is experimental.

 

Pinout

CY54FCT244CTDMB pinout
CY54FCT244CTDMB pinout

 

Functional Description

The CY54FCT244CTDMB is an octal buffer and line driver with 3-state outputs. It is designed to drive bus transceivers, line drivers, or high-capacitance loads. The CY54FCT244CTDMB has eight input buffers (A0-A7) and eight output buffers (Y0-Y7). The input buffers are connected to the output buffers through a set of eight 2:1 multiplexers. The select inputs (S0 and S1) are used to select which of the two inputs (A or B) is connected to the output buffer.

The CY54FCT244CTDMB also has three enable inputs (E1-E3). When all three enable inputs are high, the output buffers are enabled and the outputs follow the state of the inputs. When any of the enable inputs are low, the output buffers are disabled and the outputs are in the high-impedance state.

The CY54FCT244CTDMB is a high-performance CMOS device that is designed for operation in a variety of applications. It features high-drive outputs, a wide operating voltage range, low power consumption, and fast propagation delays.

Typical Applications

The CY54FCT244CTDMB can be used in a variety of applications, including:

  • Bus transceivers
  • Line drivers
  • High-capacitance loads
  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Computer peripherals

Example Circuit

The following circuit shows a typical application of the CY54FCT244CTDMB as a bus transceiver:

CY54FCT244CTDMB example circuit
CY54FCT244CTDMB example circuit

 

In this circuit, the CY54FCT244CTDMB is used to buffer the data bus signals between the microprocessor and the memory. The enable inputs (E1-E3) are connected to a control signal from the microprocessor. When the control signal is high, the CY54FCT244CTDMB is enabled and the data bus signals are buffered. When the control signal is low, the CY54FCT244CTDMB is disabled and the data bus signals are in the high-impedance state.

Conclusion

The CY54FCT244CTDMB is a high-performance octal buffer and line driver with 3-state outputs. It is designed for operation in a variety of applications, including bus transceivers, line drivers, and high-capacitance loads. The CY54FCT244CTDMB features high-drive outputs, a wide operating voltage range, low power consumption, and fast propagation delays.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess