EN
  • EN
  • DE

P6SMB160AT3

Part No P6SMB160AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS ZENER UNIDIR 600W 160V SMB / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number P6SMB
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 651968-P6SMB160AT3
Ultra Librarian 3D Model Ultra Librarian P6SMB160AT3 CAD Model

Description

The P6SMB160AT3 is a robust transient voltage suppressor (TVS) diode from ON Semiconductor, designed to protect sensitive electronic equipment from voltage spikes and transients induced by lightning and other sudden voltage events. This device is a part of ON Semiconductor's SMB series, which is known for its compact footprint and high reliability, making it an excellent choice for space-constrained applications where protection is critical.

Key Features

  • Peak Pulse Power: The P6SMB160AT3 offers a peak pulse power dissipation of 600 Watts for a 10/1000 μs waveform, which ensures that it can handle significant transient energy without failure.
  • Stand-off Voltage: It has a stand-off voltage of 160 Volts, which means it can tolerate up to this voltage without conducting significant current, thereby protecting downstream circuits from high voltage transients.
  • Clamping Voltage: Once the breakdown voltage is exceeded, the TVS diode clamps the overvoltage to a safe level, with the P6SMB160AT3 having a maximum clamping voltage of 259 Volts.
  • Low Leakage Current: The device has a low leakage current, minimizing power loss when the diode is in standby mode and not actively clamping a transient voltage.
  • Fast Response Time: The P6SMB160AT3 responds to overvoltage events in picoseconds, offering immediate protection against electrical transients.
  • Operating Temperature Range: It is designed to operate over a wide temperature range from -55°C to +150°C, making it suitable for various harsh environments.

Applications

The P6SMB160AT3 is ideal for a variety of applications where transient voltage protection is needed. This includes:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Industrial electronics
  • Consumer electronics

ON Semiconductor's commitment to quality ensures that the P6SMB160AT3 TVS diode is a reliable component for protecting sensitive electronics from voltage transients. Whether used in commercial, industrial, or automotive applications, this device provides the assurance that your electronics are safeguarded against sudden and potentially damaging voltage spikes.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess