EN
  • EN
  • DE

P6SMB68AT3G

Part No P6SMB68AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 58.1VWM 92VC SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58.1V
Voltage - Breakdown (Min) 64.6V
Voltage - Clamping (Max) @ Ipp 92V
Current - Peak Pulse (10/1000μs) 6.5A
Power - Peak Pulse 600W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 305pF @ 1MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AA, SMB
Manufacturer Device Package SMB
Win Source Part Number 026353-P6SMB68AT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name P6SMB68A
ECCN EAR99
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian P6SMB68AT3G CAD Model

Description

ON Semiconductor P6SMB68AT3G Product Overview

The P6SMB68AT3G is a robust, high-quality transient voltage suppressor (TVS) diode from ON Semiconductor, designed to protect sensitive electronic equipment from voltage spikes and transients. This device is a popular choice for safeguarding components in a variety of applications, including industrial systems, consumer electronics, and communication networks.

Key Features

  • Stand-Off Voltage: The P6SMB68AT3G has a stand-off voltage of 68V, which makes it suitable for systems operating at standard voltage levels, ensuring that the normal operating voltage does not trigger the protection mechanism.
  • Peak Pulse Power: With its peak pulse power rating of 600W for a 10/1000µs waveform, this device can handle significant power spikes, providing reliable protection against surges and transient events that could otherwise damage electronic components.
  • Low Leakage Current: The low leakage current of the P6SMB68AT3G ensures minimal power loss during normal operation, contributing to the overall energy efficiency of the system it's protecting.
  • Fast Response Time: It features an exceptionally fast response time to transient events, which is critical for the protection of sensitive circuitry.
  • Package: The P6SMB68AT3G comes in a compact SMB package, which is ideal for space-constrained applications while also providing excellent thermal performance.

Applications

The versatility of the P6SMB68AT3G allows it to be used across a wide range of applications. It is ideal for:

  • Power supply protection
  • AC/DC applications
  • Data line protection
  • Voltage regulation modules
  • Portable devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the P6SMB68AT3G is no exception. It is manufactured to high standards, ensuring reliable performance even in the most demanding environments. Its robust construction allows it to withstand thermal and mechanical stresses, contributing to its long operational life.

For engineers and designers looking for a reliable TVS solution, the P6SMB68AT3G by ON Semiconductor is an excellent choice, offering superior protection against voltage transients in a small, easy-to-integrate package.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,658 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess