EN
  • EN
  • DE

P6SMB8.2AT3G

Part No P6SMB8.2AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description 600 Watt Peak Power Zener Transient Voltage Suppressors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Mounting Surface Mount
Leakage Current (Max) 0.2(uA)
Operating Temp Range -65C to 150C
Packaging Tape and Reel
Pin Count 2
Peak Pulse Current 50(A)
Operating Temperature Classification Military
Reverse Stand-off Voltage 7.02(V)
Test Current (It) 10(mA)
Clamping Voltage 12.1(V)
Peak Pulse Power Dissipation 600(W)
Package Type SMB
Number of Elements 1
Rad Hardened No
Polarity Uni-Directional
Reverse Breakdown Voltage 7.79(V)
Win Source Part Number 061050-P6SMB8.2AT3G
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Safety
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian P6SMB8.2AT3G CAD Model

Description

ON Semiconductor P6SMB8.2AT3G TVS Diode

The ON Semiconductor P6SMB8.2AT3G is a state-of-the-art transient voltage suppressor (TVS) diode designed to protect sensitive electronic equipment from voltage transients induced by system-induced voltage spikes or other external events such as lightning, electrostatic discharge, and load switch. This robust diode is ideal for the safeguarding of sensitive electronics in a variety of applications, including automotive systems, industrial devices, data lines, and power supply circuits.

Constructed with the high-reliability technology that ON Semiconductor is known for, the P6SMB8.2AT3G TVS diode offers a peak pulse power dissipation of 600 Watts for a 10/1000μs waveform. This ensures strong protection against high energy transients. The device's standoff voltage rating of 8.2V is specifically chosen to provide precision protection for standard logic levels and to ensure the safety of components that may be vulnerable to specific voltage thresholds.

This TVS diode features a fast response time, typically less than 1.0 picosecond from 0 volts to BV min, allowing it to respond swiftly to any overvoltage event, thus minimizing the risk to connected components. The P6SMB8.2AT3G comes in a compact SMB package, offering a space-saving solution for PCB layouts without compromising performance. Additionally, its low incremental surge resistance and excellent clamping capability ensure the diode can handle surge events effectively while maintaining a low voltage overshoot to protect sensitive circuits.

The P6SMB8.2AT3G is also RoHS compliant, meaning it meets the restrictions on hazardous substances set by the European Union, making it suitable for use in a wide range of consumer and commercial products with environmental safety considerations.

Overall, the ON Semiconductor P6SMB8.2AT3G TVS diode is a reliable and efficient solution for transient voltage protection. Its robust design and precise specifications make it an essential component for any application where voltage spikes pose a threat to electronic integrity.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
465+ $0.1247 $57.9855
1,125+ $0.1028 $115.6500
1,745+ $0.0993 $173.2785
2,410+ $0.0959 $231.1190
3,125+ $0.0924 $288.7500
4,170+ $0.0832 $346.9440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 465 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess