EN
  • EN
  • DE

PAC560JR4GQ

Part No PAC560JR4GQ
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 267525-PAC560JR4GQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PAC560JR4GQ CAD Model

Description

The PAC560JR4GQ is a high-performance integrated circuit from ON Semiconductor, renowned for its excellence in power management and precision control. This device is specifically designed to meet the demanding requirements of modern electronic applications, offering both reliability and efficiency in a compact form factor.

Key Features

  • High Efficiency: The PAC560JR4GQ is engineered to provide optimal power efficiency, which is crucial for extending the battery life of portable devices and reducing heat generation in high-power applications.
  • Advanced Protection: It includes a suite of protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown to ensure the longevity and safety of the end application.
  • Compact Design: With its small footprint, the PAC560JR4GQ is ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • High Reliability: Manufactured with ON Semiconductor's rigorous quality standards, the PAC560JR4GQ promises high reliability and performance consistency over a wide range of operating conditions.
  • Wide Operating Range: The device is designed to operate across a broad range of temperatures and voltages, making it suitable for a diverse array of industrial, automotive, and consumer applications.

Applications

The versatility of the PAC560JR4GQ makes it an excellent choice for a multitude of applications. It is particularly well-suited for:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Battery management systems
  • Portable electronic devices

Technical Specifications

The PAC560JR4GQ boasts a robust set of technical specifications that ensure its suitability for high-demand applications:

  • Input Voltage Range: Specified by the manufacturer
  • Output Voltage Range: Specified by the manufacturer
  • Current Rating: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Specified by the manufacturer

For detailed technical specifications, please refer to the official ON Semiconductor PAC560JR4GQ datasheet.

Quality and Support

ON Semiconductor is committed to providing not only high-quality products but also excellent customer support. The PAC560JR4GQ is backed by ON Semiconductor's comprehensive technical support and customer service to ensure seamless integration into your product design.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess