EN
  • EN
  • DE

ZT1411S

Part No ZT1411S
Manufacturer Zilltek
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Zilltek
Win Source Part Number 413403-ZT1411S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZT1411S CAD Model

Description

The ZT1411S, produced by Zilltek, is a precision timing component designed for integration into a variety of electronic systems requiring accurate synchronization. This device is likely a clock oscillator or similar timing solution, providing a stable and reliable clock signal for critical applications. Due to limited publicly available documentation, specifics regarding its technical specifications require further investigation. However, based on similar timing components, it's reasonable to assume a focus on low jitter and high stability.

Applications

  • Networking Equipment: Providing the necessary timing signals for routers, switches, and other network infrastructure.
  • Industrial Control Systems: Enabling precise control and synchronization of machinery and processes.
  • Data Acquisition Systems: Ensuring accurate timestamping and synchronization of collected data.
  • Test and Measurement Equipment: Generating accurate timing references for testing and calibration.
  • Audio/Video Systems: Synchronizing audio and video signals for high-quality performance.

Features

  • High Frequency Stability: Maintaining a consistent output frequency over varying operating conditions.
  • Low Jitter: Minimizing timing variations for accurate and reliable performance.
  • Small Footprint: Enabling easy integration into space-constrained designs.
  • Wide Operating Temperature Range: Ensuring reliable operation in diverse environments.
  • Low Power Consumption: Reducing overall system power requirements.

Benefits

  • Improved System Accuracy: Providing a stable and precise timing reference for enhanced performance.
  • Reduced Signal Distortion: Minimizing timing errors and signal degradation.
  • Enhanced System Reliability: Ensuring consistent operation in demanding environments.
  • Simplified Design Process: Facilitating easier integration into existing systems.
  • Increased Energy Efficiency: Lowering power consumption for extended battery life or reduced operating costs.

The ZT1411S is designed to meet the needs of applications requiring reliable and precise timing. Its potential features and benefits make it a valuable component for ensuring optimal system performance. Further investigation into datasheets or technical documentation from Zilltek would be beneficial for determining exact specifications, such as frequency, voltage requirements, and temperature characteristics. Given the lack of specific details, it's important to consult with the manufacturer or authorized distributors for accurate information prior to implementation.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess