EN
  • EN
  • DE

PACDN040Y5

Part No PACDN040Y5
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Win Source Part Number 343835-PACDN040Y5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN040Y5 CAD Model

Description

ON Semiconductor PACDN040Y5 Product Overview

The PACDN040Y5 is a high-performance, precision device from ON Semiconductor, designed to provide robust circuit protection in a variety of electronic applications. This compact and versatile component is part of ON Semiconductor's extensive portfolio of protection devices, engineered to safeguard sensitive electronics from the detrimental effects of electrostatic discharge (ESD), electrical fast transients (EFT), and other harmful voltage spikes that can compromise the integrity and longevity of electronic systems.

Key Features and Benefits

  • ESD Protection: With its ability to handle ESD events, the PACDN040Y5 ensures that sensitive components remain safe from sudden electrical surges. It is compliant with the IEC 61000-4-2 standard, providing a high level of protection against electrostatic discharges.
  • Low Capacitance: The device boasts low line capacitance, which minimizes signal attenuation and preserves signal integrity, making it ideal for high-speed data lines where maintaining signal quality is paramount.
  • Low Leakage Current: The PACDN040Y5 has a low leakage current characteristic, ensuring minimal power loss and contributing to the overall energy efficiency of the system it is protecting.
  • Compact Design: Housed in a small package, the PACDN040Y5 is suitable for space-constrained applications, allowing for design flexibility without compromising on performance.
  • Multiple Applications: ON Semiconductor's PACDN040Y5 is versatile and can be used in a variety of applications, including USB interfaces, portable electronics, computer peripherals, and other high-speed data interfaces that require reliable protection.

Technical Specifications

The PACDN040Y5 is characterized by its robust transient voltage suppression capabilities. It operates effectively across a wide temperature range, ensuring reliability in diverse operating environments. The device is also RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability and adherence to regulatory standards for hazardous substances.

Quality and Reliability

ON Semiconductor is known for its dedication to quality and reliability, and the PACDN040Y5 is no exception. It is manufactured using industry-leading processes, and each unit is rigorously tested to ensure that it meets the high standards expected of all ON Semiconductor products. Customers can trust the PACDN040Y5 to provide consistent, reliable protection in their electronic designs.

For designers and engineers looking for a dependable ESD protection solution, the PACDN040Y5 from ON Semiconductor represents a blend of performance, compactness, and durability, making it an excellent choice for safeguarding sensitive electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess