EN
  • EN
  • DE

PACDN042YB3

Part No PACDN042YB3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8VC SC703
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 8V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 045556-PACDN042YB3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PACDN042YB3 CAD Model

Description

ON Semiconductor PACDN042YB3 - ESD Protection Device

Introducing the PACDN042YB3, a state-of-the-art ESD (Electrostatic Discharge) protection device from ON Semiconductor, designed to safeguard your sensitive electronic components from the perils of electrostatic discharge events. This robust and highly efficient component is an essential addition to any design requiring reliable voltage transient protection.

Key Features

  • Low Clamping Voltage: The PACDN042YB3 offers exceptional clamping performance, ensuring that voltage spikes are quickly suppressed to protect downstream circuitry.
  • Low Capacitance: With its low capacitance design, this device is ideal for high-speed data lines, as it minimizes signal attenuation and preserves signal integrity.
  • Multi-Line Protection: Engineered to protect multiple lines, the PACDN042YB3 is a versatile solution for a variety of applications, from consumer electronics to industrial systems.
  • Bidirectional Protection: The device provides bidirectional ESD protection, offering peace of mind regardless of the polarity of the transient event.
  • Compact SOT-23 Package: The small form factor of the SOT-23 package allows for easy integration into space-constrained designs without compromising performance.

Applications

The PACDN042YB3 is suitable for a wide array of applications where ESD protection is critical. It is commonly used in:

  • USB interfaces
  • Audio/Video inputs
  • Computer peripherals
  • Mobile devices
  • Telecommunication systems
  • Networking equipment

Reliability and Compliance

ON Semiconductor is known for its commitment to quality and reliability, and the PACDN042YB3 is no exception. This device meets or exceeds industry standards for ESD protection, ensuring your products are safeguarded against the most common electrical threats. Compliance with IEC standards provides additional assurance that this ESD protection device will perform reliably under stringent conditions.

Whether you're designing the next generation of smartphones or maintaining the integrity of industrial control systems, the PACDN042YB3 from ON Semiconductor offers the protection your products need to withstand the rigors of everyday use and unexpected electrostatic events.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6768 $62.4448
25+ $4.6581 $116.4525
39+ $4.5126 $175.9914
53+ $4.3671 $231.4563
69+ $4.2215 $291.2835
92+ $3.7849 $348.2108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess