EN
  • EN
  • DE

PACDN042YB3R

Part No PACDN042YB3R
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5.5VWM 8VC SC703
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 2
STAND-OFF Voltage (Vwm) 5.5V
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 8V
Applications General Purpose
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-3
Win Source Part Number 061121-PACDN042YB3R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PACDN042YB3R CAD Model

Description

The PACDN042YB3R from ON Semiconductor is a state-of-the-art ESD (Electrostatic Discharge) protection device designed to shield sensitive electronic components from the potentially damaging effects of static electricity. This robust component is an essential addition to any circuit where ESD protection is a concern, especially in applications where reliability and long-term stability are critical.

Key Features

  • High ESD Protection: The PACDN042YB3R offers superior ESD protection, capable of withstanding ESD events in accordance with the IEC 61000-4-2 standard, ensuring the safety of your electronic devices.
  • Low Capacitance: With its low loading capacitance, this device is particularly well-suited for protecting high-speed data lines without compromising signal integrity.
  • Multi-Line Protection: Designed to protect multiple lines, this component is highly versatile and can be used in a variety of applications, from consumer electronics to industrial systems.
  • Compact Package: The PACDN042YB3R comes in a small, lead-free, SC-70 package, making it ideal for space-constrained applications without sacrificing performance.

Applications

The PACDN042YB3R is suitable for a wide range of applications, including:

  • USB interfaces
  • HDMI ports
  • Portable electronics
  • Computers and peripherals
  • Networking devices
  • Telecommunications equipment

Technical Specifications

Some of the key technical specifications of the PACDN042YB3R include:

  • ESD protection up to ±15kV (air) and ±8kV (contact)
  • Low clamping voltage
  • Low leakage current
  • Operating temperature range from -40°C to +85°C

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the PACDN042YB3R is no exception. Manufactured using robust semiconductor fabrication processes, this ESD protection device ensures that your electronic systems are safeguarded against the unpredictable nature of static electricity, thus maintaining both functionality and longevity.

With its combination of high-performance ESD protection, low capacitance, and multi-line defense, the PACDN042YB3R from ON Semiconductor is an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,945+ $0.0785 $231.1825
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,700 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess